Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 295V
Voltage - Off State 230V
Current - Peak Pulse (8/20μs) 200A
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098598-SMP80MC-230
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP80MC-230 CAD Model

Description

STMicroelectronics SMP80MC-230 Transil™ Diode

The SMP80MC-230 is a high-performance Transil™ diode from STMicroelectronics, designed to provide state-of-the-art overvoltage protection for sensitive electronics. Utilizing advanced silicon technology, this device is specifically engineered to clamp transient overvoltages and dissipate high surge currents with minimal impact on the system it protects.

Key Features

  • Stand-off Voltage: The SMP80MC-230 has a stand-off voltage of 230V, making it suitable for a variety of applications that require voltage regulation and transient suppression.
  • Peak Pulse Power: With an impressive peak pulse power dissipation of 800W (for 10/1000μs surge), this diode can handle significant power surges, ensuring robust protection for your electronic components.
  • Low Clamping Voltage: It offers a low clamping voltage relative to its stand-off voltage, which means that it can effectively clamp down on overvoltages without causing excessive voltage drops during normal operation.
  • Fast Response Time: The device reacts quickly to transient overvoltages, providing prompt protection to prevent damage to sensitive circuits.
  • Low Leakage Current: The leakage current is minimal, which is essential for maintaining energy efficiency and preventing unnecessary power loss.

Applications

The SMP80MC-230 is versatile and can be used in a wide range of applications, including:

  • Power supply protection
  • AC/DC applications
  • Telecommunication systems
  • Computers and consumer electronics
  • Industrial electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the SMP80MC-230 is no exception. It is manufactured to meet high standards of reliability and performance. The device is compliant with industrial standards, ensuring it can be used in rigorous environments where consistent operation is critical.

Package Information

The SMP80MC-230 comes in an SMB (DO-214AA) package, which is compact and suitable for surface mount technology (SMT). This package is designed to optimize board space and is easy to integrate into a wide range of electronic systems.

With its combination of features, the SMP80MC-230 is an excellent choice for designers looking to enhance the overvoltage protection in their circuits without compromising on space or performance.

You May Also Be Interested in

Eaton Bussmann
THYRISTOR 320V 400A DO214AA / 320V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Need more? Email Us
ECAD model for SMCP3500SC
STMicroelectronics
Thyristor Surge Protection Devices 80V 8A 8-Pin SO N Tube / TRIPOLAR PROTECTION FOR ISDN INTERFACES | THYRISTOR 30A 8SOIC
Lowest to $4.3879
ECAD model for TPI8011N
STMicroelectronics
THYRISTOR 60A 8SOIC
Lowest to $0.0031
ECAD model for LCDP1521RL
STMicroelectronics
THYRISTOR 60A 8-SO
Lowest to $0.7387
ECAD model for LCP1531RL
STMicroelectronics
Lowest to $7.4505
ECAD model for LCP02-150B1RL/B
Yageo
TSS SOP-8, -170V 30A, REEL / 170V Off-State Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.0969
ECAD model for P61089B
STMicroelectronics
Trisil for telecom equipment protection
Need more? Email Us
ECAD model for SMTPA320
Littelfuse Inc.
THYRISTOR 15V 150A DO-214AA
Need more? Email Us
ECAD model for P0220SAMCLRP
Littelfuse Inc.
SIDACTOR 400V 500A QFN 3.3X3.3 / 400V Off-State Ipp TVS Thyristor 2-TDFN
Lowest to $3.9544
ECAD model for P4500Q22CLRP

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention