EN
  • EN
  • DE

THDT6511DRL

Part No THDT6511DRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 40A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 68V
Peak Pulse Current(Ippm) 40A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 500pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 054406-THDT6511DRL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian THDT6511DRL CAD Model

Description

The THDT6511DRL is a high-performance, integrated circuit from STMicroelectronics, designed to cater to a wide range of applications that require efficient power management and accurate control. This device is a testament to STMicroelectronics' commitment to providing innovative semiconductor solutions that enhance the functionality and reliability of electronic systems.

Key Features

  • High Precision: The THDT6511DRL boasts exceptional accuracy in its operations, making it suitable for applications that demand precise control and measurement.
  • Robust Power Management: It is equipped with advanced power management features that ensure stable operation even under varying power conditions, enhancing the overall system reliability.
  • Integration: This device integrates multiple functions into a single chip, which helps in reducing the overall system complexity and footprint, as well as potentially lowering the cost of additional external components.
  • Energy Efficiency: The THDT6511DRL is designed with energy efficiency in mind, contributing to the development of greener and more sustainable electronic products.

Applications

The versatility of the THDT6511DRL allows it to be used in a diverse array of applications. It is particularly well-suited for use in:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

STMicroelectronics ensures that the THDT6511DRL meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding situations. Customers can trust in the durability and longevity of this product, making it a reliable choice for critical applications.

Environmental Compliance

In line with STMicroelectronics' commitment to environmental stewardship, the THDT6511DRL is manufactured with eco-friendly practices and complies with international environmental regulations. This ensures that the product is not only advanced in technology but also contributes to a more sustainable future.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1227 $61.7485
130+ $0.9212 $119.7560
195+ $0.8925 $174.0375
270+ $0.8636 $233.1720
350+ $0.8348 $292.1800
465+ $0.7484 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,018 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess