Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 450V
Voltage - Off State 360V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 50pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098556-SMP100LC-360
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100LC-360 CAD Model

Description

The SMP100LC-360 is a state-of-the-art Transil™ surge protection device designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This product is specifically engineered to protect sensitive electronic equipment against voltage transients induced by both natural and industrial sources.

Key Features

  • Stand-off Voltage: The SMP100LC-360 offers a stand-off voltage of 360 V, making it suitable for a wide range of applications that require high voltage protection.
  • Peak Pulse Power: With a peak pulse power dissipation of 100 W (10/1000 µs surge), this device is capable of handling significant surge events without compromising the integrity of the protected circuit.
  • Low Capacitance: The low capacitance of the device ensures that signal integrity is maintained, particularly important for high-speed communication lines.
  • Fast Response Time: The SMP100LC-360 reacts quickly to surge events, providing prompt protection to downstream components and systems.
  • Bidirectional Protection: This component can protect circuits from surges in both directions, increasing its versatility and usefulness in a variety of applications.

Applications

The versatile nature of the SMP100LC-360 allows it to be used in numerous applications, including:

  • Telecommunication systems
  • Data lines
  • Network equipment
  • Computers and peripherals
  • Consumer electronics
  • Industrial electronics

Reliability and Safety

The SMP100LC-360 is designed to meet the rigorous standards of the IEC 61000-4-5 surge immunity test, ensuring it can withstand the specified surge conditions without damage. Additionally, it is compliant with RoHS and Halogen-Free directives, making it an environmentally friendly choice for modern electronic designs.

Package and Availability

The device is available in a DO-214AA (SMB) package, which is known for its compact size and ease of integration into a wide variety of circuit layouts. STMicroelectronics provides this surge protector as part of their commitment to offering robust and reliable protection solutions for electronic systems.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 30A 8SOIC
Lowest to $1.4875
ECAD model for LCP1511DRL
Yageo
TSS SOP-8, -170V 30A, REEL / 170V Off-State Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.0969
ECAD model for P61089B
STMicroelectronics
Need more? Email Us
ECAD model for LCP1511DRL/F
STMicroelectronics
THYRISTOR 16V 30A SC74A
Need more? Email Us
ECAD model for DSL01-016SC5
Yageo
TSS DO214AA/SMB, 190V 200A, REEL / 190V Off-State Ipp TVS Thyristor DO-214AA, SMB
Lowest to $0.1674
ECAD model for P2300SD
STMicroelectronics
30A - 800V - TO-220AB INS, H-SER / TRIAC Alternistor - Snubberless 800 V 30 A Through Hole TO-220AB Insulated
Lowest to $2.4975
ECAD model for T3035H-8I
Littelfuse Inc.
THYRISTOR 15V 150A DO-214AA
Need more? Email Us
ECAD model for P0220SAMCLRP
STMicroelectronics
THYRISTOR 60A 8SOIC
Lowest to $0.0031
ECAD model for LCDP1521RL
STMicroelectronics
THYRISTOR 100A 8SOIC
Lowest to $0.8033
ECAD model for LCP3121RL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention