EN
  • EN
  • DE

SMP100LC-320

Part No SMP100LC-320
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 320V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 390V
Voltage - Off State 320V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 50pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098555-SMP100LC-320
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100LC-320 CAD Model

Description

The SMP100LC-320 is a state-of-the-art Transil™ surge protector from STMicroelectronics, designed to safeguard low-voltage electronic circuits against transient overvoltages. This component is a perfect fit for applications where reliability and safety are paramount, such as telecommunications, automotive systems, and industrial controls.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 320V, making it suitable for a range of electronic applications that require high voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400 W (10/1000 μs), providing robust protection against surges.
  • Low Capacitance: With its low capacitance, the SMP100LC-320 ensures that signal integrity is maintained, making it ideal for high-speed data lines.
  • Bi-directional Device: It offers bi-directional clamping, which is critical for AC applications or where the polarity of the transient could reverse.

Applications

The SMP100LC-320 is versatile and can be used in a variety of applications, including:

  • Protection of sensitive equipment from electrical transients on power supply lines.
  • Telecommunication systems where line protection is necessary from lightning strikes and switching transients.
  • Industrial control systems requiring robust surge protection.
  • Automotive applications where electronic components are exposed to high transient voltages.

Package and Installation

The SMP100LC-320 comes in a DO-214AA (SMB) package, which is compact and suitable for surface-mount technology (SMT). This package allows for easy integration into PCB designs and is compatible with standard SMT manufacturing processes.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the SMP100LC-320 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently even in the most demanding conditions. With its combination of protection features and robust design, the SMP100LC-320 is an excellent choice for designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess