EN
  • EN
  • DE

SMTPA200

Part No SMTPA200
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 200V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 267V
Voltage - Off State 200V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 105270-SMTPA200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMTPA200 CAD Model

Description

The SMTPA200 from STMicroelectronics is a state-of-the-art precision amplifier that offers a unique combination of high accuracy, low power consumption, and robust design. This precision operational amplifier is an ideal choice for a wide range of applications, including industrial control systems, medical devices, and any other application requiring high-precision signal conditioning.

Key Features

  • High Precision: The SMTPA200 boasts an exceptional level of accuracy, which is crucial for applications that depend on precise measurements and signal processing.
  • Low Offset Voltage: It features a very low input offset voltage, minimizing error and drift over time and temperature variations, ensuring reliable performance under varying conditions.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the SMTPA200 operates with minimal power, making it suitable for battery-operated devices and energy-efficient systems.
  • Wide Supply Voltage Range: The amplifier operates over a broad supply voltage range, providing designers with flexibility and compatibility with various system voltages.
  • Robust Design: The SMTPA200 is built to withstand harsh environmental conditions, making it a reliable component for industrial and automotive applications that require durability.

Applications

The versatility of the SMTPA200 allows it to be integrated into a plethora of applications. Its high precision and low power consumption make it particularly well-suited for:

  • Automotive control systems
  • Portable and battery-powered instruments
  • Data acquisition systems
  • Medical monitoring equipment
  • Industrial automation and process control

Technical Specifications

STMicroelectronics ensures that the SMTPA200 meets the highest standards of quality, with rigorous testing and quality control measures in place. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics, which offers comprehensive information to aid in the integration of the SMTPA200 into their projects.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess