EN
  • EN
  • DE

DSL01-016SC5

Part No DSL01-016SC5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 16V 30A SC74A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr STMicroelectronics
Series DSL, TRANSIL™
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 40V
Voltage - Off State 16V
Current - Peak Pulse (8/20µs) 30 A
Current - Peak Pulse (10/1000µs) 18 A
Current - Hold (Ih) 100 mA
Number of Elements 1
Capacitance 15pF
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number DSL01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1378316-DSL01-016SC5
Ultra Librarian 3D Model Ultra Librarian DSL01-016SC5 CAD Model

Description

The DSL01-016SC5 from STMicroelectronics is a high-performance, surface-mount dual-line Transil™ diode, specifically designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. It is an essential component for modern electronics where space is at a premium and protection against voltage spikes is crucial.

Key Features

  • Peak Pulse Power: The DSL01-016SC5 can handle 350 W (10/1000 μs) power surges, providing robust protection against high energy transients.
  • Low Capacitance: With a capacitance of only 3 pF at 0 V, this device is ideal for protecting high-speed data lines without significant signal attenuation.
  • Low Leakage Current: It features a very low leakage current of less than 0.2 μA at 16 V, ensuring minimal impact on the normal operation of the protected circuit.
  • Breakdown Voltage: The breakdown voltage range is from 17.1 V to 18.9 V, providing a precise protection window for sensitive components.
  • ESD Protection: It exceeds the IEC 61000-4-2 standard for electrostatic discharge immunity, withstanding contact discharges of up to 30 kV.
  • Package: The DSL01-016SC5 comes in an SOT-23-3L package, known for its small footprint and suitability for high-density board layouts.

Applications

This Transil™ diode is widely used in a variety of applications to protect against transient overvoltage conditions. Common applications include:

  • USB power lines and data lines protection
  • Protection for smartphones, tablets, and other portable devices
  • Power supply protection
  • Protection for sensitive ICs and MOSFETs
  • High-speed data line protection including Ethernet, HDMI, Thunderbolt, etc.

Conclusion

The DSL01-016SC5 is a testament to STMicroelectronics' commitment to providing state-of-the-art protection for electronic devices. Its combination of low capacitance, high surge capability, and compact form factor make it an ideal choice for safeguarding high-speed data interfaces and sensitive electronic components against the rigors of electrical transients.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9215 $59.8975
155+ $0.7562 $117.2110
240+ $0.7325 $175.8000
330+ $0.7089 $233.9370
425+ $0.6853 $291.2525
565+ $0.6144 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess