EN
  • EN
  • DE

DSL01-010SC5

Part No DSL01-010SC5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 10.5V 30A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 25V
Voltage - Off State 10.5V
Current - Peak Pulse (8/20μs) 30A
Peak Pulse Current(Ippm) 18A
Current - Hold (Ih) 100mA
Number of Elements 1
Capacitance 17pF
Mounting SMD (SMT)
Dimension SC-74A, SOT-753
Win Source Part Number 129182-DSL01-010SC5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSL01-010SC5 CAD Model

Description

The DSL01-010SC5 is an advanced, high-performance transient voltage suppressor (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Low Clamping Voltage: The DSL01-010SC5 offers a low clamping voltage, which ensures that any transient voltage spikes are suppressed effectively without causing damage to the protected device.
  • High Surge Capability: With its robust design, this diode can withstand high surge currents, making it ideal for use in environments where high energy transients are common.
  • Fast Response Time: The device reacts quickly to transient events, providing prompt protection and minimizing the risk of damage to the circuit.
  • Low Leakage Current: It features a very low leakage current in standby mode, which contributes to energy efficiency and long-term reliability of the application.
  • Surface-Mount Package: The DSL01-010SC5 comes in a small surface-mount SOD-323 package, which is suitable for high-density circuit board designs and is easy to integrate into various electronic systems.
  • Compliance: This product complies with the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring compatibility with regulatory requirements for electromagnetic compatibility (EMC).

Applications

The DSL01-010SC5 is versatile and can be used in a wide range of applications, including:

  • Computers and computer peripherals
  • Communication systems
  • Consumer electronics
  • Industrial electronics
  • Power supply protection

Conclusion

With its combination of low clamping voltage, high surge capability, and fast response time, the DSL01-010SC5 from STMicroelectronics is an excellent choice for designers looking to enhance the protection of their electronic systems against voltage transients. Its compliance with industry standards and suitability for a broad range of applications make it a reliable and practical solution for transient voltage suppression needs.

You May Also Be Interested in

STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess