EN
  • EN
  • DE

SI8642BC-B-IS1

Part No SI8642BC-B-IS1
Manufacturer STMicroelectronics
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 150Mbps Automotive 16-Pin SOIC N Tube / LOW-POWER QUAD-CHANNEL DIGITAL ISOLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1249646-SI8642BC-B-IS1
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SI864
Introduction Date October 11, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SI8642BC-B-IS1 CAD Model

Description

STMicroelectronics SI8642BC-B-IS1 Digital Isolator

The SI8642BC-B-IS1 is a high-performance, robust digital isolator designed by STMicroelectronics to ensure signal integrity and isolation in a variety of industrial and commercial applications. This product is part of the company's extensive range of isolation components, which are renowned for their reliability and efficiency.

At the heart of the SI8642BC-B-IS1 lies its CMOS-based, quad-channel architecture that provides bidirectional isolation. Each channel is capable of data rates up to 150 Mbps, ensuring rapid and accurate data transfer. This digital isolator is designed with STMicroelectronics' proprietary isolation technology, which offers a high isolation voltage of 2500 Vrms for a minimum of 60 seconds, providing excellent protection against high-voltage transients and enhancing system safety.

The device is characterized by its low power consumption, making it an ideal choice for power-sensitive applications. It operates within a wide supply voltage range of 2.5V to 5.5V, which allows for flexible integration into various circuit designs. The SI8642BC-B-IS1 also boasts a wide operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Safety and regulatory compliance are key aspects of the SI8642BC-B-IS1. It is certified to meet UL1577 and CSA standards, and it is compliant with the VDE V 0884-10 and V 0884-11 specifications, providing users with the assurance of its quality and safety for use in electrical isolation applications.

The package of the SI8642BC-B-IS1 is designed for optimal space-saving on PCBs. It comes in a compact, surface-mount 16-SOIC package, which is conducive to high-density mounting and is suitable for automated assembly processes. The product's robust design and packaging make it an excellent solution for applications such as isolated serial communications, industrial automation, power supply control, and medical equipment, where reliable isolation is paramount.

In summary, the SI8642BC-B-IS1 from STMicroelectronics is a state-of-the-art digital isolator that offers high-speed data transfer, robust electrical isolation, and compliance with stringent safety standards, all within a compact and efficient package.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7358 $52.0938
26+ $3.8858 $101.0308
40+ $3.7643 $150.5720
55+ $3.6429 $200.3595
71+ $3.5215 $250.0265
96+ $3.1572 $303.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,849 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess