EN
  • EN
  • DE

KSZ8895RQXIA

Part No KSZ8895RQXIA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 128-BFQFP
Case / Package 128-PQFP (14x20)
Family Name KSZ8895
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922552-KSZ8895RQXIA
Ultra Librarian 3D Model Ultra Librarian KSZ8895RQXIA CAD Model

Description

The KSZ8895RQXIA is a highly-integrated, Layer 2 managed, five-port switch from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for cost-sensitive 10/100Mbps switch applications, this state-of-the-art device offers an excellent blend of performance, quality, and features, making it a perfect choice for a variety of network applications.

At the heart of the KSZ8895RQXIA is an efficient non-blocking switch fabric that ensures seamless data transfer between ports. The switch also includes a wealth of features such as auto-negotiation to automatically select the optimum speed and duplex, and Auto MDI/MDIX crossover, which eliminates the need for crossover cables. The inclusion of IEEE 802.1Q VLAN support enables network segmentation and enhanced security, while QoS (Quality of Service) features prioritize traffic to ensure that critical network performance is maintained.

The KSZ8895RQXIA incorporates multiple interfaces for versatile connectivity options. It supports SPI and I²C host interfaces, allowing easy integration with most embedded systems. Additionally, the MII (Media Independent Interface) provides a straightforward connection to a wide range of CPUs or MCUs for managing the switch configuration.

Designed for reliability, the KSZ8895RQXIA is built to withstand harsh environments and is compliant with the industrial temperature range. This robust switch is suitable for deployment in industrial automation, home networking, and various embedded networking applications. Its power-saving features and low power operation make it an environmentally friendly choice that can help reduce overall system power consumption.

Overall, the Microchip Technology KSZ8895RQXIA is a versatile and reliable network switch solution that offers the perfect balance of features, performance, and value for designers and engineers looking to enhance their networked systems.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6451 $62.5804
8+ $12.8370 $102.6960
13+ $12.4358 $161.6654
17+ $12.0347 $204.5899
22+ $11.6335 $255.9370
29+ $10.4301 $302.4729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,452 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess