EN
  • EN
  • DE

74HCT7403D,512

Part No 74HCT7403D,512
Manufacturer NXP / Nexperia
Catalog Logic - FIFOs Memory
Description IC FIFO REGISTER 64X4 3ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Memory Size 256 (64 x 4)
Function Asynchronous, Synchronous
Data Rate 30MHz
Access Time 61ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 1mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765537-74HCT7403D,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT7403D,512 CAD Model

Description

Product Overview: 74HCT7403D,512

The 74HCT7403D,512 is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the fabrication of advanced semiconductor solutions. This particular component belongs to the 74HCT series, which is a family of high-speed Si-gate CMOS devices. The 74HCT7403D,512 is compatible with TTL (Transistor-Transistor Logic), making it a versatile choice for interfacing with older technology as well as modern digital systems.

Key Features

  • Logic Type: The 74HCT7403D,512 is a quad 2-input NAND gate with open-drain outputs, which are particularly useful for driving capacitive or resistive loads.
  • Package: It comes in an SOIC-14 (Small Outline Integrated Circuit) package, which is a compact, surface-mount package that is suitable for high-density mounting.
  • Supply Voltage Range: This device can operate with a supply voltage ranging from 4.5V to 5.5V, making it compatible with standard 5V digital circuits.
  • Output Capability: The open-drain outputs allow for direct interfacing with a variety of voltage levels, providing flexibility in mixed-voltage applications.
  • High Noise Immunity: The 74HCT7403D,512 features a noise immunity that is characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: The CMOS technology used in this device results in low power dissipation, which is ideal for power-sensitive applications.

Applications

The 74HCT7403D,512 is suitable for a wide range of applications, including:

  • Logic level translation
  • Bus interfacing
  • Buffering and driving heavy loads
  • Wired-OR logic implementations
  • Control systems
  • Embedded systems

Quality and Reliability

NXP Semiconductors ensures that the 74HCT7403D,512 meets rigorous quality and reliability standards. Each device undergoes comprehensive testing to guarantee its performance in various conditions and applications. Designers and engineers can trust this component for its consistency and long-term reliability in their electronic designs.

With its combination of high-speed operation, compatibility with multiple logic levels, and low power consumption, the 74HCT7403D,512 from NXP Semiconductors is an excellent choice for designers looking for a reliable logic solution.

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
IDT, Integrated Device Technology Inc
IC FIFO SUPERSYNC 10NS 64-TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess