EN
  • EN
  • DE

M48Z512AY-70PM1

Part No M48Z512AY-70PM1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 4MBIT 70NS 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-PMDIP Module
Win Source Part Number 207135-M48Z512AY-70PM1
Ultra Librarian 3D Model Ultra Librarian M48Z512AY-70PM1 CAD Model

Description

STMicroelectronics M48Z512AY-70PM1

The M48Z512AY-70PM1 is a highly integrated battery-backed SRAM module from STMicroelectronics, a global semiconductor leader. This memory module combines 512 Kbit (64K x8) of SRAM with a built-in power-fail detect circuit and a precision power-fail deselect circuit to ensure data integrity during power transitions.

Operating at a speed of 70ns, this non-volatile SRAM delivers high-speed data access, making it an ideal choice for a wide range of applications that require fast and reliable storage, such as industrial control systems, telecommunications, and medical equipment.

Key Features:

  • Integrated Power-Fail Deselect: The module features an automatic power-fail chip deselect and write protection, ensuring data is preserved during power loss without the need for an external battery.
  • Low Power Consumption: Designed with energy efficiency in mind, the M48Z512AY-70PM1 has a low operating and standby power consumption, which is critical for battery-powered devices.
  • Self-Contained Battery: The module includes a self-contained battery that provides reliable data retention for over 10 years, eliminating the need for external batteries or supercapacitors.
  • High Reliability: With its robust design, the SRAM module offers a high level of data integrity and reliability, with a precision power-fail deselect circuit to protect the memory.

This SRAM module is packaged in a 28-pin, 600 mil SOIC, providing a compact solution that is easy to integrate into a variety of systems. The M48Z512AY-70PM1 also features a common I/O architecture with asynchronous read/write operations, making it compatible with most microprocessors.

STMicroelectronics' commitment to quality ensures that the M48Z512AY-70PM1 meets the stringent requirements of the industrial market. With its combination of speed, power efficiency, and reliability, this SRAM module is an excellent choice for designers looking to enhance the performance and dependability of their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8494 $62.7952
18+ $6.4403 $115.9254
28+ $6.2393 $174.7004
39+ $6.0383 $235.4937
50+ $5.8362 $291.8100
67+ $5.2333 $350.6311
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess