EN
  • EN
  • DE

M48Z128-120PM1

Part No M48Z128-120PM1
Manufacturer STMicroelectronics
Catalog SRAM
Description 1 Mbit 128Kb x8 ZEROPOWER SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306834-M48Z128-120PM1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z128-120PM1 CAD Model

Description

The M48Z128-120PM1 is a 128 Kbit x 8 Timekeeper SRAM integrated with a built-in 32.768 kHz oscillator and a real-time clock. This high-performance, low-power RAM is designed by STMicroelectronics to provide a reliable non-volatile memory solution with a built-in timekeeping functionality. It is particularly suitable for applications that require data and timekeeping to be maintained even when the main power is lost.

Key Features

  • Integrated Battery: The device comes with a self-contained battery that ensures data retention and a functioning real-time clock for an extended period in the absence of an external power supply.
  • Real-Time Clock (RTC): The RTC provides hour, minute, second, day, date, month, and year information with leap year compensation valid up to 2100.
  • Memory Size: The SRAM has a memory capacity of 128 Kbits, organized as 16,384 words by 8 bits, providing ample space for data storage.
  • Speed: Access times as fast as 120 ns, allowing for quick data retrieval and storage, which is critical for time-sensitive applications.
  • Package: Enclosed in a 28-pin, 600 mil DIP CAPHAT™ package, the product is designed for easy integration into a variety of systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Automatic Power-Fail Chip Deselect and Write Protection: This feature writes protect the data in the event of a power failure, ensuring the integrity of the stored information.

Applications

The M48Z128-120PM1 is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Utility metering
  • Security systems
  • Medical devices
  • Professional audio/video equipment
  • Telecommunication systems

With its combination of non-volatile memory and integrated real-time clock, the M48Z128-120PM1 from STMicroelectronics is a reliable choice for systems that need to maintain accurate time and data even in the absence of power.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess