EN
  • EN
  • DE

PSD813F1A-90J

Part No PSD813F1A-90J
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Programmable Peripherals IC
Applications 8-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.1x19.1)
Base Product Number PSD813F
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 657318-PSD813F1A-90J
Ultra Librarian 3D Model Ultra Librarian PSD813F1A-90J CAD Model

Description

The PSD813F1A-90J is a sophisticated integrated device from STMicroelectronics, designed to cater to the demanding needs of embedded control applications. It is a member of the Programmable System Devices (PSDs) family, which combines the capabilities of Flash memory, programmable logic, and additional features to offer a comprehensive solution for system-level integration.

Key Features

  • Non-Volatile Memory: The device is equipped with a 90 nanosecond access time Flash memory, providing a reliable storage solution that retains data without the need for power.
  • Microcontroller Flexibility: With its programmable logic, the PSD813F1A-90J can interface with a wide range of microcontrollers, offering a flexible platform for various design requirements.
  • Memory Mapping: The PSD813F1A-90J allows for direct mapping of the Flash memory into the microcontroller's address space, simplifying the design and reducing the need for external memory components.
  • In-System Programmability: The device supports in-system programming (ISP) via JTAG, which enables firmware updates and changes without removing the chip from the system, thus providing greater design flexibility and ease of maintenance.

Applications

The PSD813F1A-90J is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The PSD813F1A-90J offers a robust set of technical specifications that make it a powerful choice for system designers:

  • Single 5V ±10% power supply
  • Access time: 90 ns
  • Operating temperature range: -40°C to +85°C
  • Security features for data protection
  • Enhanced JTAG boundary-scan for testing

In conclusion, the PSD813F1A-90J from STMicroelectronics is an all-in-one solution that combines the flexibility of programmable logic with the reliability of Flash memory, making it an excellent choice for designers looking to simplify their system architecture and reduce time to market.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess