Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 343086-P5NC60FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P5NC60FP CAD Model

Description

STMicroelectronics P5NC60FP Product Overview

The P5NC60FP is a robust and efficient Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is part of the MDmesh™ series, which is known for its excellent on-state resistance and switching performance. The P5NC60FP is particularly suitable for a wide range of high-power applications, such as switching regulators, switching converters, motor drivers, and power management solutions.

Key Features

  • High Voltage Capability: The P5NC60FP is designed to handle high voltages, making it suitable for applications that require a high breakdown voltage.
  • Low On-Resistance: With its low on-state resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss during operation, leading to higher efficiency in electronic circuits.
  • Fast Switching Speed: The device's fast switching characteristics make it ideal for high-frequency power switching applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and durability even under stressful conditions.
  • Zener-Protected: The built-in Zener diodes provide gate-source protection, enhancing the overall robustness of the MOSFET against voltage spikes and transients.

Applications

  • Switching regulators
  • DC/DC converters
  • Motor control drivers
  • Power management systems
  • Inverters and welding equipment

Technical Specifications

The P5NC60FP operates with a drain-source voltage (V<sub>DSS) of up to 600V, which is indicative of its high-voltage handling capability. The device boasts a continuous drain current (I<sub>D) of up to 5A, ensuring that it can manage significant power throughput. The gate threshold voltage (V<sub>GS(th)) is specified at a typical value, making it compatible with a wide range of drive voltages in various circuit designs.

Designed with the intention of meeting the demanding needs of modern electronic systems, the P5NC60FP from STMicroelectronics brings together performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention