EN
  • EN
  • DE

L6208PD

Part No L6208PD
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 8-52V 36PWRSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STSPIN L62
Package Tube
Product Status Active
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2
Applications General Purpose
Current - Output 2.8A
Voltage - Supply 8V ~ 52V
Voltage - Load 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-36
Base Product Number L6208
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611656-L6208PD
Ultra Librarian 3D Model Ultra Librarian L6208PD CAD Model

Description

STMicroelectronics L6208PD – Dual Full-Bridge Motor Driver

The L6208PD from STMicroelectronics is a powerful dual full-bridge motor driver designed to drive both bipolar and unipolar stepper motors with high efficiency and performance. This integrated circuit (IC) is particularly suited for applications that require precise control of motor phases, such as in industrial automation, robotics, and office automation equipment.

The L6208PD operates from a supply voltage ranging from 8V to 52V, which allows for flexible usage in various power environments. With an output current capability of up to 2.8A per channel and an RDS(on) of 0.73 Ohm, this motor driver can handle demanding applications with ease. Its cross-conduction protection feature ensures that the power dissipation is minimized during switching, enhancing the reliability and longevity of the device.

One of the key features of the L6208PD is its integrated PWM current controller, which provides adjustable current control through external resistors. This allows for precise adjustment of the motor current according to the specific requirements of the application, thereby optimizing performance and reducing power consumption. The IC also includes thermal shutdown and under-voltage lockout protections, which safeguard the device against overheating and power supply issues.

The L6208PD is housed in a 20-lead PowerSO package, which is designed for effective heat dissipation and space-saving on the PCB. Its monolithic structure integrates all the functions necessary to drive motors with simple directional and speed control logic, making it a convenient and compact solution for designers.

For ease of implementation, the L6208PD also features non-dissipative overcurrent detection and protection, as well as a diagnostic output that can be used to monitor the device status. This makes it easier for engineers to implement advanced motor control systems with fewer external components and simplified circuitry.

In summary, the L6208PD motor driver from STMicroelectronics is a robust and versatile solution for driving stepper motors in a wide range of applications. Its high voltage and current capabilities, combined with advanced protection features and diagnostic tools, make it an ideal choice for system designers looking to enhance motor performance with reliable and efficient control.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0669 $56.2676
9+ $11.5421 $103.8789
14+ $11.1814 $156.5396
19+ $10.8207 $205.5933
24+ $10.4600 $251.0400
32+ $9.3779 $300.0928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess