Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74CBT3345
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254277-SN74CBT3345CDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345CDW CAD Model

Description

Product Overview: SN74CBT3345CDW from Texas Instruments

The SN74CBT3345CDW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the category of bus switches, specifically an 8-bit (octal) FET bus switch with a dual-supply voltage interface. It is a pivotal component in digital systems where efficient, low-power data bus switching is required.

Key Features:

  • Dual-Supply Voltage Operation: The SN74CBT3345CDW operates with a dual-supply voltage ranging from 2.3V to 3.6V on the A side and 4.5V to 5.5V on the B side. This feature allows the device to interface between different logic levels, making it versatile for multi-voltage systems.
  • Low Power Consumption: Designed with power-saving in mind, this bus switch maintains low power dissipation, reducing the overall energy consumption of the systems it is integrated into.
  • High-Speed Data Transfer: With its quick switching capabilities, the SN74CBT3345CDW ensures high-speed data transfer, which is essential for modern high-performance computing and data communication applications.
  • Bi-Directional Switching: The bus switch allows bi-directional data flow, providing flexibility in the direction of data transmission and enhancing the functionality of the data bus.

Applications:

The SN74CBT3345CDW is suitable for a wide range of applications, including:

  • Bus isolation and level shifting in multi-voltage systems
  • Memory switching in servers and computing devices
  • Signal gating in telecommunication equipment
  • Interface bridging in mixed-signal environments

Package and Quality:

The device comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, known by the industry-standard designation DW. This package is recognized for its small footprint and suitability for space-constrained applications. Texas Instruments is committed to high-quality standards, and the SN74CBT3345CDW is no exception, ensuring reliability and performance for critical applications.

For more detailed information, including electrical specifications, pin configurations, and ordering options, please refer to the official Texas Instruments datasheets or contact their support team.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE DUAL 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER
Need more? Email Us
ECAD model for SN74CBTLV3253DRG4
Texas Instruments
24-BIT FET SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Need more? Email Us
ECAD model for 74CB3T16211DGGRG4
IDT, Integrated Device Technology Inc
Lowest to $1.4022
ECAD model for IDTQS3384QG8
Texas Instruments
Lowest to $7.2568
ECAD model for 74LS145NSR
Texas Instruments
Lowest to $1.2214
ECAD model for SN74CBTD3861DWRG4
Maxim Integrated
Differential 5:1 or 4:1 ECL/PECL Multiplexers with Single/Dual Output Buffers
Lowest to $15.9860
ECAD model for MAX9388EUP
ON Semiconductor
8 INPUT MULTIPLEXER, 3 STATE / Multiplexer 1 x 8:1 16-PDIP
Need more? Email Us
ECAD model for MC74HC251N
Toshiba Semiconductor and Storage
Lowest to $0.4580
ECAD model for TC7MB3125CFK-EL
Texas Instruments
DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16-SOIC
Lowest to $0.2765
ECAD model for SN74LV139AD

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention