EN
  • EN
  • DE

P-NUCLEO-53L5A1

Part No P-NUCLEO-53L5A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description VL53L5CX NUCLEO PACK + MCU BOARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201145-P-NUCLEO-53L5A1
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers -Evaluation Boards - Sensors
Package Bulk
Product Status Active
Sensor Type Light, 3D Time-of-Flight (ToF)
Supplied Contents Board(s)
Utilized IC / Part VL53L5CX
Ultra Librarian 3D Model Ultra Librarian P-NUCLEO-53L5A1 CAD Model

Description

Introducing the P-NUCLEO-53L5A1 from STMicroelectronics

The P-NUCLEO-53L5A1 is a state-of-the-art Time-of-Flight (ToF) ranging sensor evaluation kit from STMicroelectronics, designed to bring precision distance measurements and proximity sensing to a wide array of applications. This evaluation kit is centered around the VL53L5CX ToF sensor, which is capable of providing accurate multi-target detection over a wide field of view (FoV).

Featuring cutting-edge technology, the VL53L5CX sensor integrates a VCSEL (Vertical Cavity Surface Emitting Laser) light source, physical infrared filters, and optics to achieve the best ranging performance in various environmental conditions and across different target color and reflectance. This makes the P-NUCLEO-53L5A1 an ideal choice for designers and engineers looking to implement advanced sensing capabilities in their projects.

The kit includes the NUCLEO-F401RE microcontroller board, which is based on the high-performance ARM Cortex-M4 32-bit RISC core operating at a frequency of up to 84 MHz. This board offers a rich set of peripherals that make it suitable for high-end embedded applications. The accompanying expansion board (X-NUCLEO-53L5A1) hosts the VL53L5CX sensor and provides an easy-to-use interface for both the sensor and the microcontroller board.

With up to 64 ranging zones and a detection range of up to 4 meters, the P-NUCLEO-53L5A1 is perfect for creating advanced applications such as smart robotics, drones, IoT devices, and smart home systems. The sensor's high refresh rate and its ability to operate in high infrared ambient light levels ensure reliable performance even in challenging conditions.

The P-NUCLEO-53L5A1 comes with comprehensive software support, including an API (Application Programming Interface) that simplifies integration and development. The kit is also compatible with the powerful STM32Cube ecosystem, which provides extensive software libraries and examples to jumpstart your design process.

Whether you are developing innovative consumer products or sophisticated industrial solutions, the P-NUCLEO-53L5A1 evaluation kit offers a versatile and powerful platform to bring your ideas to life with precision sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess