Introducing the NAND01GW3B2AZA6 Flash Memory from STMicroelectronics
The NAND01GW3B2AZA6 is a high-performance NAND Flash memory device produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This particular product is designed to meet the rigorous demands of modern electronic applications, offering a robust storage solution for a variety of devices, including smartphones, tablets, solid-state drives (SSDs), and other digital consumer electronics.
Key Features
- Memory Capacity: The NAND01GW3B2AZA6 boasts a generous 1 Gbit memory capacity, allowing for substantial storage of data in a compact form factor.
- Page Size: It features a standard page size of 2,112 bytes, which includes a 64-byte spare area for error correction code (ECC) algorithms, ensuring data integrity and reliability.
- High-Speed Write and Read Operations: This device is engineered to support fast write and read operations, essential for applications requiring swift data access and storage.
- Supply Voltage: The memory operates at a power supply voltage range of 2.7V to 3.6V, accommodating a broad spectrum of electronic designs and power requirements.
- Organization: The NAND01GW3B2AZA6 is organized as (2048 + 64) bytes x 64 pages x 1024 blocks, providing a structured and efficient way to manage data.
- Technology: Utilizing NAND-type memory technology, it offers excellent endurance and data retention characteristics, making it suitable for both dynamic and static data storage needs.
Applications
The versatility of the NAND01GW3B2AZA6 makes it an ideal choice for a wide range of applications. Its high-density storage capability is perfect for multimedia storage, such as photos, videos, and music libraries. In the realm of embedded systems, this NAND Flash memory can be used for firmware storage, boot code, and data logging. It is also well-suited for use in communication devices, where reliable and persistent data storage is crucial.
Reliability and Support
STMicroelectronics is committed to providing long-term support and reliability for its products. The NAND01GW3B2AZA6 is backed by rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the industry. Customers can also rely on STMicroelectronics' global support network for technical assistance and service.
With its combination of high capacity, speed, and reliability, the NAND01GW3B2AZA6 from STMicroelectronics represents a superior choice for designers and manufacturers seeking a dependable NAND Flash memory solution.