EN
  • EN
  • DE

LM4120AIM5X-2.0

Part No LM4120AIM5X-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199689-LM4120AIM5X-2.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5X-2.0 CAD Model

Description

Product Overview: LM4120AIM5X-2.0 Precision Voltage Reference

The LM4120AIM5X-2.0 is a high-precision voltage reference component manufactured by Texas Instruments, designed to provide a stable reference voltage for a wide range of applications. This component is part of the LM4120 series, known for its low dropout voltage and high output accuracy, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The LM4120AIM5X-2.0 provides a fixed 2.0V output voltage, which is factory-trimmed for high accuracy.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically 75 ppm/°C, ensuring stable performance over a wide temperature range.
  • Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, typically 60 mV at a load current of 1 mA, which enhances its efficiency and allows for operation from nearly depleted batteries.
  • High Output Current: It can source or sink up to 15 mA of output current, providing flexibility for a range of load conditions.
  • Low Noise: With a low output noise of 30 μVrms (10 Hz to 10 kHz), the LM4120AIM5X-2.0 is suitable for sensitive applications requiring a clean reference signal.
  • Series or Shunt Mode: It can be used in a series mode or as a shunt reference, giving designers flexibility in circuit configurations.
  • Small Package: The device is available in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

  • Precision Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Industrial Control Systems
  • Battery-Powered Devices
  • Automotive Electronics

The LM4120AIM5X-2.0 is a reliable and versatile voltage reference that offers high precision with minimal power consumption. Its robust design and ability to operate under various conditions make it an excellent choice for engineers seeking to enhance the performance and stability of their electronic systems. Texas Instruments' commitment to quality ensures that this component meets the stringent requirements of a broad spectrum of applications.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1816 $50.9056
39+ $2.6106 $101.8134
60+ $2.5290 $151.7400
82+ $2.4474 $200.6868
106+ $2.3659 $250.7854
142+ $2.1211 $301.1962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess