EN
  • EN
  • DE

M93C76-RMN3TP/K

Part No M93C76-RMN3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 4KBIT SPI 2MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2 MHz 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M93C76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number -497-14437-2, -497-14437-1, -497-14437-6, 497-14437-2, 497-14437-1, 497-14437-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880822-M93C76-RMN3TP/K
Ultra Librarian 3D Model Ultra Librarian M93C76-RMN3TP/K CAD Model

Description

The M93C76-RMN3TP/K is a state-of-the-art serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This device is part of STMicroelectronics' M93C series, which is designed to provide flexible, non-volatile storage solutions for a wide range of applications.

Key Features

  • Memory Size: The M93C76-RMN3TP/K offers 16 Kbit of memory, which is organized as 8 Kbit x 16 or 16 Kbit x 8, providing designers with a flexible data storage capacity for their specific requirements.
  • Interface: This EEPROM employs a Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and simple integration into most microcontroller-based systems.
  • Operating Voltage Range: It operates within a voltage range of 2.5V to 5.5V, making it suitable for various applications that require low power consumption and compatibility with different system voltages.
  • Write Cycle Time: The device features a fast write cycle time of 5 ms, allowing for quick data updates and minimal system downtime during write operations.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the M93C76-RMN3TP/K is robust and reliable, capable of operating in harsh environments.

Applications

The M93C76-RMN3TP/K is designed for versatile applications across various industries. It is particularly well-suited for use in automotive systems, consumer electronics, medical devices, and industrial automation where reliable data storage is crucial. It can also be used for device configuration storage, calibration data retention, and in systems where frequent updates to stored data are necessary.

Package and Quality

This EEPROM comes in an 8-lead SOIC package, which is widely accepted in the industry for surface-mount technology (SMT) applications. The package is designed for optimal thermal performance and space-saving on PCBs. Additionally, STMicroelectronics ensures that the M93C76-RMN3TP/K meets stringent quality standards, providing high reliability and performance consistency for critical applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9025 $54.1500
140+ $0.7405 $103.6700
210+ $0.7174 $150.6540
290+ $0.6942 $201.3180
375+ $0.6711 $251.6625
500+ $0.6017 $300.8500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess