EN
  • EN
  • DE

STM32G0B1RCT6

Part No STM32G0B1RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Bulk
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 19x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1338467-STM32G0B1RCT6
Ultra Librarian 3D Model Ultra Librarian STM32G0B1RCT6 CAD Model

Description

STM32G0B1RCT6 Microcontroller - STMicroelectronics

The STM32G0B1RCT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. Built on a 32-bit ARM Cortex-M0+ core, this MCU operates at a frequency of up to 64 MHz, providing a perfect balance between power consumption and processing capability.

Key Features:

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a 64 MHz frequency.
  • Memory: Comes equipped with 128 Kbytes of Flash memory and 36 Kbytes of SRAM, ensuring ample space for complex applications and data storage.
  • Package: Housed in a 64-pin LQFP package that provides a compact footprint while allowing for sufficient I/O capabilities and connectivity options.
  • Power Efficiency: Features multiple power-saving modes, including a low-power run mode, to ensure energy-efficient operation without sacrificing performance.
  • I/O Ports: Boasts a rich set of I/O ports, including up to 55 I/Os, all of which are 5 V-tolerant, providing flexibility in interfacing with peripheral devices.
  • Analog Features: Integrates a variety of analog peripherals, such as multiple 12-bit ADCs, DAC channels, and ultra-fast comparators, enhancing its utility in sensor interfacing and control applications.
  • Communication Interfaces: Offers a comprehensive set of communication interfaces, including I2C, USARTs, SPIs, and a USB 2.0 Full-Speed interface, facilitating easy integration into communication networks.
  • Security: Incorporates hardware-based security features, including a True Random Number Generator (TRNG) and CRC calculation unit, to ensure data integrity and secure operations.
  • Debugging and Programming: Supports both JTAG and Serial-Wire Debug (SWD) interfaces, as well as a range of in-system programming options for development convenience.

The STM32G0B1RCT6 is a versatile MCU that is ideal for a variety of applications, including industrial control systems, consumer electronics, smart home devices, and Internet of Things (IoT) endpoints. Its robust design and rich set of features enable developers to create sophisticated and reliable systems with reduced development time and cost.

With STMicroelectronics' commitment to quality and longevity, the STM32G0B1RCT6 is a reliable choice for designers looking to leverage a powerful MCU platform that will remain available and supported for years to come.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9958 $51.8908
54+ $1.8695 $100.9530
84+ $1.8064 $151.7376
120+ $1.6800 $201.6000
155+ $1.6169 $250.6195
194+ $1.5537 $301.4178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,985 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess