EN
  • EN
  • DE

M24C04-DRDW3TP/K

Part No M24C04-DRDW3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 1MHZ 8TSSOP  /  EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24C04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-15731-1,497-15731-2,497-15731-6
Standard Package 4,000
Win Source Part Number 979775-M24C04-DRDW3TP/K
Ultra Librarian 3D Model Ultra Librarian M24C04-DRDW3TP/K CAD Model

Description

The M24C04-DRDW3TP/K is a 4-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a global semiconductor leader known for its advanced integrated circuits and solutions. This particular EEPROM device offers a robust storage solution for applications that require data retention, flexible read/write operations, and low-power consumption.

Key Features

  • Memory Size: 4 Kbits (512 x 8 bits)
  • Interface: I²C (Two-Wire Serial Interface), supporting up to 400 kHz communication speeds.
  • Supply Voltage: Operating within a voltage range of 2.5V to 5.5V, making it suitable for various electronic applications.
  • Write Cycle Time: Fast write cycle time of 5 ms (maximum) for efficient data management.
  • Data Retention: Long-term data retention of 40 years, ensuring the reliability of stored information over time.
  • Endurance: High cycle endurance with 1 million write cycles per byte, allowing extensive data logging and updates.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, providing stable performance under harsh environmental conditions.
  • Packaging: Supplied in a TSSOP8 package, which is ideal for space-constrained applications.

Applications

The M24C04-DRDW3TP/K EEPROM is versatile and can be used in a wide array of applications, including:

  • Industrial and medical equipment
  • Automotive systems
  • Consumer electronics
  • Portable devices
  • Data storage systems

Advantages

STMicroelectronics' M24C04-DRDW3TP/K EEPROM offers several advantages for designers and engineers:

  • Reliable data storage with high endurance and retention
  • Low-power operation, which is crucial for battery-powered devices
  • Small form factor for space-sensitive designs
  • Easy integration with microcontrollers and other digital systems through I²C

Overall, the M24C04-DRDW3TP/K is a high-quality, durable, and cost-effective memory solution that meets the stringent requirements of modern electronic applications, making it a smart choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess