EN
  • EN
  • DE

24VL014HT/MNY

Part No 24VL014HT/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 400KHZ 8TDFN  /  EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.5V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24VL014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24VL014HT/MNYCT,24VL014HTMNY,24VL014HT/MNYTR,24VL014HT/MNYDKR
Standard Package 3,300
Win Source Part Number 1184919-24VL014HT/MNY
Ultra Librarian 3D Model Ultra Librarian 24VL014HT/MNY CAD Model

Description

Product Overview: 24VL014HT/MNY from Microchip Technology

The 24VL014HT/MNY is a state-of-the-art, low-power serial EEPROM device from the renowned manufacturer Microchip Technology. This product is part of Microchip's vast array of memory technologies designed for high reliability and optimal performance in a variety of applications. The 24VL014HT/MNY is specifically engineered to meet the needs of those applications that require data storage with low power consumption.

Key Features

  • Memory Size: The device boasts a 1 Kbit memory size, which is ideal for storing configuration parameters, device descriptors, and small application data.
  • Interface Type: It utilizes the I²C (Inter-Integrated Circuit) interface, allowing for easy integration into most microcontroller-based systems with minimal pin count.
  • Operating Voltage Range: The EEPROM operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard power applications.
  • Temperature Range: Designed for robustness, it can operate over an extended temperature range from -40°C to +125°C, catering to industrial and automotive applications that require operation in extreme conditions.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, ensuring quick data storage and reducing downtime for write operations.
  • Packaging: The device comes in a compact 8-lead TSSOP package, which is suitable for space-constrained applications.
  • Endurance: The 24VL014HT/MNY has an endurance of 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of more than 200 years, providing a reliable solution for long-term data storage needs.

Applications

The versatility of the 24VL014HT/MNY makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical devices
  • Smart metering
  • Internet of Things (IoT) devices

With its combination of low power consumption, wide voltage range, and robust temperature performance, the 24VL014HT/MNY from Microchip Technology is an excellent choice for designers looking to add reliable data storage to their electronic designs.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess