Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054327-T1235H-600TRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1235H-600TRG CAD Model

Description

Product Overview: T1235H-600TRG

The T1235H-600TRG is a high-performance Triac manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This device is specifically designed to address the needs of AC load control applications, providing an efficient solution for a wide range of uses such as home appliances, lighting systems, and industrial control circuits.

Key Features

  • High-Temperature Performance: The T1235H-600TRG is characterized by its ability to operate at high temperatures, withstanding up to 150°C, which makes it suitable for demanding environments.
  • High Surge Current Capabilities: With an exceptional surge current rating, this Triac can handle brief overcurrent events, such as those encountered during load switching, without sustaining damage.
  • Snubberless Technology: This device incorporates STMicroelectronics' snubberless technology, which allows it to be used in applications without additional snubber circuit components, simplifying design and reducing costs.
  • 600V Blocking Voltage: The T1235H-600TRG can block voltages up to 600V, providing a wide safety margin for applications involving high voltage AC lines.
  • 12A RMS On-State Current: It offers a robust on-state current rating of 12A RMS, which ensures reliable performance for controlling most high-power loads.

Applications

The versatility of the T1235H-600TRG makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Motor control circuits for power tools and kitchen appliances
  • Lighting dimmer systems for both residential and commercial settings
  • Heating control in HVAC systems
  • Inductive load control in power relay replacements

Package and Quality

The T1235H-600TRG comes in a TO-220AB package, which is widely accepted for its thermal and mechanical robustness. This package ensures reliable heat dissipation and easy mounting on a variety of heat sinks. STMicroelectronics ensures the highest quality standards, with each device undergoing rigorous testing and quality control procedures, assuring customers of reliable performance and longevity.

For designers and engineers looking for a reliable Triac with high surge capability and high-temperature operation, the T1235H-600TRG from STMicroelectronics presents an excellent choice that combines performance with durability.

You May Also Be Interested in

ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to $8.3896
ECAD model for MAC12D
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO252
Lowest to $0.9735
ECAD model for L6004D8RP
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 50mA TO-220
Lowest to $0.4236
ECAD model for BTA16-800B
WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to $1.0924
ECAD model for ACTT2S-800E,118
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
ShenZhen SlkorMicro Semicon Co. Ltd
600V Two-way thyristor 30mA 20mA TO-220
Lowest to $0.4030
ECAD model for BTA12-600B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention