EN
  • EN
  • DE

AT28LV010-25TI

Part No AT28LV010-25TI
Manufacturer Microchip Technology
Catalog EEPROM
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Case / Package TSOP
Density 1 Mb
Interface Parallel, SPI
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 16 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Pins 32
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1210134-AT28LV010-25TI
Categories EEPROM
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28LV010-25TI CAD Model

Description

Microchip Technology's AT28LV010-25TI

The AT28LV010-25TI is a high-performance, low-voltage, 1-megabit Flash memory component designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a robust storage solution for a wide range of applications that require quick and reliable non-volatile memory storage.

With its 128K x 8 organization, the AT28LV010-25TI provides ample space for firmware storage, boot code, or data logging. It operates at a standard voltage range of 3V to 3.6V, making it ideal for battery-operated and portable devices where power efficiency is critical. The device boasts an access time of 250 nanoseconds, ensuring fast data retrieval and smooth operation for time-sensitive tasks.

The AT28LV010-25TI features industry-standard packaging in the form of a 32-lead TSOP (Thin Small Outline Package), ensuring compatibility with a wide array of printed circuit board designs. This package type is known for its compact footprint and reliability, contributing to the overall durability and longevity of the end product.

One of the key advantages of the AT28LV010-25TI is its endurance. It is rated for a minimum of 10,000 write cycles, along with a data retention period of at least 10 years. This level of reliability is essential for applications where data integrity over time is paramount.

Programmability is another strength of the AT28LV010-25TI. It supports byte write operation, which allows for easy updates to the stored data without the need to erase or rewrite the entire chip. This feature is particularly useful for applications that require frequent modifications to the stored content, such as parameter updates or configuration changes.

Overall, the AT28LV010-25TI from Microchip Technology is a versatile and reliable Flash memory solution that meets the demands of modern electronic systems. Its low-voltage operation, fast access time, and robust endurance make it a top choice for designers and engineers seeking a dependable non-volatile memory component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess