EN
  • EN
  • DE

AT28LV010-20TU-235

Part No AT28LV010-20TU-235
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT PARALLEL 32TSOP  /  EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT28LV010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0051
Other Names AT28LV010-20TU-235-ND,AT28LV010-20TU-235CT,AT28LV010-20TU-235DKR,AT28LV010-20TU-235TR
Standard Package 1,500
Win Source Part Number 1190028-AT28LV010-20TU-235
Ultra Librarian 3D Model Ultra Librarian AT28LV010-20TU-235 CAD Model

Description

The AT28LV010-20TU-235 is a high-performance, low-voltage, 1-Megabit EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This memory device offers a substantial 128K x 8-bit organization, making it ideal for a wide range of applications that require reliable and flexible non-volatile memory storage.

With an access time of 200 ns, the AT28LV010-20TU-235 provides swift read operations, facilitating efficient data retrieval which is crucial for high-speed microprocessor environments. Its low-voltage operation, ranging from 2.7V to 3.6V, ensures compatibility with contemporary low-power electronic systems, making it an excellent choice for battery-operated and portable devices.

The AT28LV010-20TU-235 is designed with versatility in mind, featuring industrial temperature ranges from -40°C to +85°C. This broad temperature range ensures reliable performance in extreme conditions, making it suitable for industrial and automotive applications where reliability is paramount. The device is packaged in a 32-lead TSOP (Thin Small Outline Package), which offers a compact footprint for space-constrained designs.

One of the key advantages of this EEPROM is its endurance. It is rated for a minimum of 100,000 write cycles, ensuring a long operational life. Additionally, the data retention is specified for a minimum of 10 years, providing assurance that data will be preserved over an extended period. The device also supports JEDEC-standardized write protection mechanisms to prevent inadvertent data alteration.

Microchip's AT28LV010-20TU-235 is also equipped with features such as page write operations, which allow up to 64 bytes to be written in a single write cycle, reducing overall programming time. This, along with the self-timed write cycle with auto-erase, simplifies the programming interface and minimizes the need for external timing control, thus reducing system complexity and cost.

In summary, the AT28LV010-20TU-235 from Microchip Technology is a robust, low-voltage EEPROM offering a combination of speed, reliability, and ease of integration, making it an excellent memory solution for a broad array of applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess