EN
  • EN
  • DE

X-NUCLEO-IDB05A1

Part No X-NUCLEO-IDB05A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BOARD BLUENRG-MS BLE / SPBTLE-RF Bluetooth Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Platform Nucleo
Type RF
Function Bluetooth Low Energy (BLE)
Utilized IC / Part BALF-NRG-01D3, BlueNRG-MS
Contents Board
Win Source Part Number 772500-X-NUCLEO-IDB05A1
Popularity Medium
Supply and Demand Status Balance
Family Name X-NUCLEO
Introduction Date July 17, 2015
ECCN 5A992.c
Country of Origin Italy
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IDB05A1 CAD Model

Description

STMicroelectronics X-NUCLEO-IDB05A1 Bluetooth Low Energy Expansion Board

The X-NUCLEO-IDB05A1 is a high-performance expansion board designed by STMicroelectronics to offer Bluetooth Low Energy (BLE) connectivity to any STM32 Nucleo development board. This expansion board is based on the SPBTLE-RF module, which utilizes the BlueNRG-MS Bluetooth radio chip. The BlueNRG-MS chip is a powerful, low-power network processor that is fully compliant with Bluetooth specification v4.1, making it an ideal choice for developers looking to integrate BLE functionality into their projects.

One of the key features of the X-NUCLEO-IDB05A1 is its ease of integration. The board is designed to plug directly into the STM32 Nucleo motherboard via the Arduino UNO R3 connectors, providing a seamless interface for developers to add wireless capabilities to their designs. The expansion board also supports the SPI interface to communicate with the main controller, ensuring high-speed data transfer rates and efficient power consumption.

The X-NUCLEO-IDB05A1 is equipped with an array of features to support a wide range of BLE applications. These include multiple user LEDs and a user button, which can be used for device status indication and user input, respectively. The board also has a dedicated NET pin that allows users to manage the BLE network processor shutdown and wakeup sequences, providing additional control over power consumption.

Developers can leverage the comprehensive development ecosystem provided by STMicroelectronics, which includes a rich set of software libraries and example code. The expansion board is compatible with the STM32Cube software platform, which provides a HAL library as well as a collection of middleware components such as the STM32Cube Expansion Package for Bluetooth Low Energy (X-CUBE-BLE1). This software support simplifies the development process and helps to accelerate time-to-market for BLE-enabled products.

In summary, the X-NUCLEO-IDB05A1 expansion board is a versatile and powerful solution for adding Bluetooth Low Energy connectivity to STM32-based designs. With its robust hardware features, comprehensive software support, and ease of integration, it is an excellent choice for developers looking to create innovative wireless applications in areas such as wearables, health monitoring, smart home, and IoT devices.

You May Also Be Interested in

DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6722 $71.0166
6+ $19.4234 $116.5404
10+ $18.8165 $188.1650
13+ $18.2094 $236.7222
17+ $17.6024 $299.2408
22+ $15.7815 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess