Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Type Magnitude Comparator
Number of Bits 9
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply -4.2V ~ -5.5V
Max Propagation Delay @ V, Max CL 1.4ns @ -5V, -
Temperature Range - Operating 0°C ~ 85°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number 10E166
Other Names 576-2499,SY10E166JZ
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259104-SY10E166JZ
Ultra Librarian 3D Model Ultra Librarian SY10E166JZ CAD Model

Description

Product Overview: SY10E166JZ from Microchip Technology

The SY10E166JZ is a high-performance, precision-engineered integrated circuit developed by Microchip Technology. This device is part of the SY10 series, which is renowned for its reliability and advanced features in the field of high-speed logic. The SY10E166JZ is designed to meet the rigorous demands of modern electronic systems, providing a robust solution for a variety of applications.

Key Features

  • High-Speed Operation: The SY10E166JZ operates at exceptional speeds, making it suitable for high-frequency applications that require rapid data processing and minimal signal delay.
  • Differential Inputs: Equipped with differential inputs, the device is capable of rejecting common-mode noise, ensuring signal integrity and improved performance in noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, the SY10E166JZ minimizes power consumption without compromising on speed or functionality, making it an ideal choice for power-sensitive applications.
  • Multiple Outputs: The device features multiple outputs, providing versatility and the ability to drive several lines simultaneously, enhancing its utility in complex circuits.
  • Versatile Power Supply: With a wide range of acceptable power supply voltages, the SY10E166JZ offers flexibility in system design and is easily integrated into various electronic environments.

Applications

The SY10E166JZ is adept at serving multiple sectors due to its versatile nature. It is particularly well-suited for:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal processing units
  • Automated test equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is a leader in the semiconductor industry, and the SY10E166JZ reflects the company's commitment to quality. This product is manufactured to the highest standards, ensuring reliability and performance consistency over its operational lifespan. Customers can trust in the SY10E166JZ for their critical applications, knowing it is backed by Microchip's reputation and support.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the official Microchip Technology datasheets and product guides.

You May Also Be Interested in

Fairchild/ON Semiconductor
8-Bit Comparator
Need more? Email Us
ECAD model for DM74ALS520N
STMicroelectronics
4-BIT MAGNITUDE COMPARATOR
Lowest to $7.3050
ECAD model for M74HC85RM13TR
STMicroelectronics
8 BIT EQUALITY COMPARATOR
Need more? Email Us
ECAD model for M74HC688RM13TR
Texas Instruments
IC COMPARATOR ADDRESS 12B 20DIP
Need more? Email Us
ECAD model for SN74ALS679N
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC
Lowest to $8.8215
ECAD model for SN74HC682DWR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to $0.9816
ECAD model for SN74F521NSR
Maxim Integrated
Need more? Email Us
ECAD model for MAX900BEPP+
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 24DIP
Lowest to $4.7817
ECAD model for SN74AS885NT
Texas Instruments
IC COMPARATOR MAGNITUDE 20SO
Lowest to $11.8222
ECAD model for SN74LS684N

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention