EN
  • EN
  • DE

M27C2001-10F1

Part No M27C2001-10F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 2MBIT 100NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 2Mb (256K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 038455-M27C2001-10F1
Family Name M27C2001
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C2001-10F1 CAD Model

Description

The M27C2001-10F1 is a high-speed 2 Megabit (2048 Kbit) EPROM from the reputable semiconductor manufacturer, STMicroelectronics. This erasable and programmable read-only memory chip is designed for applications that require fast access times and a reliable storage solution for firmware or software that can be updated after the initial programming.

With an access time of 100 ns, the M27C2001-10F1 ensures swift read operations, making it an excellent choice for performance-critical applications. This EPROM comes in a 32-pin DIP (Dual In-line Package) which is widely used and preferred for its ease of handling and reliability in various circuit boards.

Key Features:

  • Memory Size: 2 Mbit (256K x 8)
  • Access Time: 100 ns
  • Operating Voltage: 4.5V to 5.5V
  • Programming Voltage: 12.5V ± 0.25V
  • Package: 32-pin DIP
  • Temperature Range: 0°C to 70°C (commercial range)

The device features a transparent lid that allows the user to expose the chip to ultraviolet light to erase the existing data, making it reusable for new programs. This characteristic is particularly helpful for prototyping and testing during the development phase of a product.

The M27C2001-10F1 is suitable for applications where the reliability of storage is paramount, such as in embedded systems, automotive electronics, and industrial control systems. Its legacy design ensures compatibility with a wide array of existing circuits, making it a go-to solution for maintenance of older equipment as well.

STMicroelectronics ensures this EPROM adheres to the highest quality standards, providing a robust and durable memory component. The M27C2001-10F1 represents a reliable solution for designers and engineers looking to incorporate a tried-and-true memory component into their electronic designs.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess