EN
  • EN
  • DE

M74HC564B1R

Part No M74HC564B1R
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 90MHz
Max Propagation Delay @ V, Max CL 32ns @ 6V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 073038-M74HC564B1R
Ultra Librarian 3D Model Ultra Librarian M74HC564B1R CAD Model

Description

STMicroelectronics M74HC564B1R Product Overview

The M74HC564B1R is a robust integrated circuit from STMicroelectronics, a leader in the semiconductor industry. This particular device is part of the high-speed CMOS family and is designed to meet the demanding requirements of modern electronic applications.

Key Features

  • High-Speed CMOS Technology: The M74HC564B1R utilizes advanced high-speed CMOS technology, ensuring low power consumption and high noise immunity characteristic of CMOS integrated circuits.
  • Octal D-Type Flip-Flop: At its core, this product features an octal D-type flip-flop with 3-state outputs. This makes it suitable for bus-oriented applications, providing a reliable way to store data bits.
  • 3-State Outputs: The 3-state outputs allow for connection to external circuits without affecting the overall system, which is essential for bus-driven designs and for expanding the data bus.
  • Positive-Edge Triggering: The flip-flops in the M74HC564B1R are triggered on the positive-edge of the clock cycle, providing precise control over data transfer and storage.
  • Multiple Package Options: Available in a variety of packages, the M74HC564B1R offers flexibility to designers in terms of PCB layout and space constraints.

Applications

The versatility of the M74HC564B1R allows it to be used in a wide range of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Control Registers
  • System Address Management

Product Specifications

The M74HC564B1R operates within a supply voltage range of 2V to 6V, making it compatible with TTL levels. It also features low power dissipation and balanced propagation delays. The product is specified for a wide operating temperature range, which ensures reliability under varying environmental conditions.

With its combination of high-speed operation, low power consumption, and robust design, the M74HC564B1R from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient octal D-type flip-flop with 3-state outputs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7692 $61.5360
185+ $0.6311 $116.7535
285+ $0.6115 $174.2775
395+ $0.5917 $233.7215
505+ $0.5720 $288.8600
680+ $0.5128 $348.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess