EN
  • EN
  • DE

STM3210EPRIM-D

Part No STM3210EPRIM-D
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Raisonance EvoPrimer
Utilized IC / Part STM32F103
Mounting Type Fixed
Contents Board(s)
Other Names 497-10854
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284006-STM3210EPRIM-D
Ultra Librarian 3D Model Ultra Librarian STM3210EPRIM-D CAD Model

Description

STM3210EPRIM-D Evaluation Board from STMicroelectronics

The STM3210EPRIM-D is a comprehensive evaluation platform introduced by STMicroelectronics, designed specifically for the STM32F103ZET6 microcontroller. This product is a part of the Primers range for the STM32 ARM Cortex-M3 core-based microcontrollers, which are renowned for their high performance, low power consumption, and an extensive set of integrated features.

The evaluation board is tailored for developers and engineers who are looking to explore the capabilities of the STM32F103ZET6 MCU, offering a rich set of peripherals and connectors that make it an ideal starting point for a wide variety of applications. The board is equipped with a plethora of features including a QVGA touchscreen TFT LCD, an integrated ST-LINK/V2 for seamless debugging and programming, and a comprehensive set of hardware interfaces.

Key Features:

  • STM32F103ZET6 Microcontroller: At the heart of the STM3210EPRIM-D is the STM32F103ZET6 MCU, which delivers high performance and great efficiency, thanks to its ARM Cortex-M3 processor core.
  • On-Board ST-LINK/V2: The board comes with an embedded ST-LINK/V2, enabling easy on-board debugging and programming without the need for additional hardware.
  • Connectivity: A range of connectivity options are available, including USB, CAN, and other I/Os, ensuring versatility for various application requirements.
  • QVGA Touchscreen: A 320x240 pixel QVGA color TFT LCD with a touchscreen interface provides an intuitive user interface for interaction with the MCU's functionalities.
  • Expandability: The evaluation board includes extension headers that make it easy to connect to daughter boards or other hardware components for further expansion.

The STM3210EPRIM-D is not only a development tool but also a valuable educational platform. It is accompanied by comprehensive documentation and software examples that help accelerate the learning process and reduce time-to-market for product development. Whether you're developing complex applications or just starting with ARM microcontrollers, the STM3210EPRIM-D evaluation board is an excellent choice for a smooth and efficient development experience.

STMicroelectronics' commitment to providing state-of-the-art tools and resources is evident in the STM3210EPRIM-D, making it an essential asset for professionals and hobbyists aiming to leverage the advanced features of the STM32 microcontroller family.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess