Product Overview: MC74HCT374ADW from ON Semiconductor
The MC74HCT374ADW is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and versatility in digital applications. This particular device is an Octal D-type flip-flop with 3-state outputs, designed to interface directly with the high-speed performance standards of LSTTL systems.
Key Features
- Logic Type: Octal D-Type Flip-Flop
- Output Type: 3-State
- Number of Elements: 1
- Number of Bits per Element: 8
- High-Performance Silicon-Gate CMOS: The MC74HCT374ADW is built using silicon-gate CMOS technology, which provides the benefits of high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits.
- Compatibility: TTL input compatible, allowing it to be used in systems incorporating older technology without the need for additional interfacing components.
- Operating Temperature Range: -55°C to 125°C, ensuring reliable operation across a wide range of environmental conditions.
- Package: The device is available in a 20-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.
Applications
The MC74HCT374ADW is suitable for a broad array of applications that require high-speed data storage and transfer. These include:
- Buffer/Storage Registers
- Shift Registers
- Data Storage
- Communication Systems
- Instrumentation and Process Control
Product Advantages
ON Semiconductor's MC74HCT374ADW offers several advantages for designers and engineers. Its high noise immunity and low power consumption make it an ideal choice for portable and low-power applications. The device's 3-state outputs allow for connection to bus-organized systems, providing both high-speed operation and a method to isolate the bus during not-in-use conditions. With its wide operating temperature range and compatibility with existing systems, the MC74HCT374ADW is a versatile solution that meets the needs of modern digital designs.