EN
  • EN
  • DE

MC100EL29DWG

Part No MC100EL29DWG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Current - Quiescent (Iq) 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 100EL29
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1216623-MC100EL29DWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EL29DWG CAD Model

Description

The MC100EL29DWG from ON Semiconductor is a high-performance 2:1 multiplexer that comes in a sophisticated SOIC-20 wide-body package. This device is an integral component in digital systems where signal routing and selection are essential. It operates with a differential ECL (Emitter Coupled Logic) input and output levels, ensuring rapid transitions and low power consumption, making it an ideal choice for high-speed applications.

Key Features

  • High Speed: The MC100EL29DWG offers exceptional performance with a propagation delay typically under 250ps, making it suitable for high-frequency applications that require fast switching times.
  • Power Supply: This device is designed to operate with a –4.2V to –5.5V power supply, catering to the needs of systems that require negative voltage levels.
  • Temperature Range: It is built to work within an extended industrial temperature range from –40°C to +85°C, ensuring reliable operation under varying environmental conditions.
  • Functional Compatibility: The MC100EL29DWG is functionally compatible with the ECLinPS and ECLinPS Lite families, providing ease of integration in systems that utilize these product families.
  • Package: Enclosed in a 20-pin SOIC wide-body package, it offers a compact footprint while still providing ease of handling and soldering on printed circuit boards.

Applications

The versatility and speed of the MC100EL29DWG make it an excellent choice for a variety of applications, including but not limited to:

  • High-speed data communication and telecommunication systems
  • Automated test equipment
  • High-frequency signal gating
  • Avionics and military hardware
  • Pulse and data multiplexers

ON Semiconductor's commitment to quality and performance is evident in the MC100EL29DWG. This multiplexer is a testament to their dedication to providing components that meet the rigorous demands of modern digital electronics. With its combination of speed, reliability, and compatibility, the MC100EL29DWG is a smart choice for designers and engineers looking to create efficient and high-performing electronic systems.

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7815 $61.4705
17+ $7.2060 $122.5020
25+ $6.9808 $174.5200
35+ $6.7556 $236.4460
45+ $6.5304 $293.8680
60+ $5.8547 $351.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess