EN
  • EN
  • DE

SN74HC109DRG4

Part No SN74HC109DRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 60MHz
Max Propagation Delay at V, Max CL 30ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74HC109
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1254481-SN74HC109DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC109DRG4 CAD Model

Description

SN74HC109DRG4 Dual J-K Positive-Edge-Triggered Flip-Flops by Texas Instruments

The SN74HC109DRG4 is a high-performance, dual J-K flip-flop integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device features positive-edge-triggered flip-flops with individual J, K, clear, and clock inputs and complementary outputs. The SN74HC109DRG4 is designed for use in a wide range of applications including control systems, counters, and data storage circuits.

Each flip-flop has provisions for individual J, K, clock, and clear inputs. When the clock goes high, the inputs are enabled and data will be accepted. The clear function is synchronous, and a low level at the clear input sets all outputs low, regardless of the levels of the other inputs. This ensures the flip-flop is in a known state at power-up. The J-K design allows for versatile toggling features that are useful in various types of binary counters and control circuits.

Constructed with silicon-gate CMOS technology, the SN74HC109DRG4 offers the inherent benefits of CMOS products, such as low power consumption, high noise immunity, and robust performance in a wide operational range of 2V to 6V. The device's balanced propagation delays and transition times further enhance its performance characteristics.

The SN74HC109DRG4 comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications. Additionally, it is characterized for operation from -40°C to 85°C, ensuring reliable performance in diverse environmental conditions.

Key features of the SN74HC109DRG4 include:

  • Dual J-K flip-flop configuration with positive-edge trigger
  • Wide operating voltage range of 2V to 6V
  • Low power consumption and high noise immunity of CMOS technology
  • Individual J, K, clear, and clock inputs for each flip-flop
  • Synchronous clear for predictable operation
  • Complementary outputs for each flip-flop
  • Operational temperature range from -40°C to 85°C
  • Available in a space-saving 14-pin SOIC package

Whether you are designing a new system or upgrading an existing one, the SN74HC109DRG4 from Texas Instruments is an excellent choice for reliable flip-flop functionality. Its combination of advanced technology, ease of use, and robust performance make it an integral component for your digital logic needs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2390 $50.1900
510+ $0.1962 $100.0620
790+ $0.1900 $150.1000
1,090+ $0.1839 $200.4510
1,410+ $0.1778 $250.6980
1,885+ $0.1594 $300.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,176 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess