EN
  • EN
  • DE

5962-9221804MRA

Part No 5962-9221804MRA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SINGLE 8BIT 20CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 7.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 1 mA
Input Capacitance 6 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Case / Package 20-CDIP (0.300\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1501043-5962-9221804MRA
Ultra Librarian 3D Model Ultra Librarian 5962-9221804MRA CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess