The M74HC4075M1R is a high-speed CMOS triple 3-input OR gate IC, which is a crucial component in digital electronics manufactured by STMicroelectronics. This integrated circuit is designed to operate with a supply voltage ranging from 2V to 6V, making it compatible with TTL levels and suitable for battery-operated devices and low-power applications.
Key Features
- Logic Type: OR Gate
- Number of Gates: 3 Gates
- Number of Input Lines: 3 per Gate
- Supply Voltage Range: 2V to 6V
- High-Speed Performance: The M74HC4075M1R offers fast switching performance, ensuring quick response times in digital circuits.
- Low Power Consumption: Its CMOS technology ensures low power dissipation, which is ideal for energy-sensitive designs.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, which provides flexibility in interfacing with other logic families.
- Package: Available in SO-14 (Small Outline) package for efficient PCB space utilization.
Applications
The M74HC4075M1R is versatile and can be used in a wide array of applications where logic OR functions are required. These include:
- Logic signal gating
- Function generation
- Input/output expansion
- Control systems
- Embedded systems
- Signal processing
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the M74HC4075M1R is no exception. It is fabricated with silicon gate C2MOS technology, which not only enhances its speed but also ensures high reliability and robustness in operation. The device meets the stringent requirements of industrial and commercial applications, offering long-term performance stability.
Environmental Compliance
The M74HC4075M1R complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This reflects STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.