Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tray
Product Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935313488557
Standard Package 420
Win Source Part Number 985878-MC908GR60ACFUE
Ultra Librarian 3D Model Ultra Librarian MC908GR60ACFUE CAD Model

Description

NXP MC908GR60ACFUE Microcontroller

The NXP MC908GR60ACFUE is a high-performance microcontroller designed to cater to a wide range of applications requiring robust control and processing capabilities. This versatile component is part of the MC9S08 family, which is renowned for its integration of a rich feature set along with flexibility, making it an ideal choice for automotive, industrial, and consumer applications.

Key Features:

  • Advanced Core: At the heart of the MC908GR60ACFUE is an HCS08 core, which operates at a bus frequency of up to 20 MHz. This core is designed for high-speed processing and efficient control tasks.
  • Memory: It comes equipped with 60 KB of Flash memory, which provides ample space for complex programs and algorithms. Additionally, 2 KB of RAM ensures smooth operation and data handling.
  • Input/Output: The device features 54 general-purpose input/output (GPIO) pins, offering extensive interfacing capabilities with various peripherals and sensors.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit analog-to-digital converter allows for precise measurement of analog signals, which is essential for sensor-based applications.
  • Timers: Multiple timers, including an 8-channel timer module, provide sophisticated timing and pulse-width modulation (PWM) functionalities.
  • Communication Interfaces: The microcontroller supports various communication protocols, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating seamless data exchange with other devices.
  • Robust Design: It operates within an extended temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The device is offered in an 80-QFP (Quad Flat Package), which is suitable for space-constrained applications while allowing for efficient PCB (Printed Circuit Board) design and layout.

Applications:

The MC908GR60ACFUE is adept at handling complex tasks in automotive systems, such as engine control units, body electronics, and sensor management. In the industrial sector, it can be utilized for process control, automation systems, and robotics. Consumer electronics, including smart home devices and personal gadgets, also benefit from the microcontroller's capabilities.

Overall, the NXP MC908GR60ACFUE microcontroller offers a balanced combination of performance, memory, and I/O options, making it a versatile and reliable choice for designers and engineers looking to develop sophisticated and efficient systems.

You May Also Be Interested in

Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention