ON Semiconductor NLVHC1G08DFT1G - Single 2-Input AND Gate
The NLVHC1G08DFT1G from ON Semiconductor is a high-performance, single 2-input AND gate that combines the functions of the HC08 and the HCT08 types, fabricated with silicon gate CMOS technology. This device is designed to operate from a broad voltage range of 2.0V to 5.5V, making it suitable for a wide array of applications in modern electronics. Its low input current of 1µA further ensures minimal power consumption, which is ideal for battery-operated portable devices.
Key Features:
- Logic Type: 2-Input AND Gate
- Operating Voltage Range: 2.0V to 5.5V
- Low Power Consumption: Low input current of 1µA
- High Noise Immunity: Characteristic of CMOS technology
- Output Drive Capability: 4mA at 5V
- Package: SC-88A (SOT-353)
- Temperature Range: -55°C to +125°C
- Lead-Free, Halogen-Free and RoHS Compliant
This component is capable of driving up to 4mA at 5V, which demonstrates its ability to drive loads with moderate power requirements. It is provided in a compact SC-88A (SOT-353) package, which minimizes the footprint on the circuit board and is beneficial for space-constrained applications.
The NLVHC1G08DFT1G is designed to offer robust performance with high noise immunity, a characteristic inherent to CMOS technology, ensuring stable operation under noisy environmental conditions. This makes it an excellent choice for critical data processing applications where signal integrity is paramount.
Furthermore, this component is designed to meet the demands of environmentally conscious businesses. It is fully lead-free, halogen-free, and compliant with RoHS standards, which underscores ON Semiconductor's commitment to producing eco-friendly and sustainable products.
Whether you are designing consumer electronics, IoT devices, or complex computing systems, the NLVHC1G08DFT1G from ON Semiconductor provides the reliability and performance needed to ensure seamless and efficient logical operations.