Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935313895574
Standard Package 96
Win Source Part Number 1322184-S9S08SG4E2CTG
Ultra Librarian 3D Model Ultra Librarian S9S08SG4E2CTG CAD Model

Description

The NXP S9S08SG4E2CTG is a versatile and high-performance microcontroller designed for a wide range of applications. This 8-bit MCU is part of NXP's S08 family and is built on a HCS08 core, which is known for its reliability and efficiency in embedded systems.

Key Features:

  • Core: HCS08 8-bit architecture that operates at a maximum frequency of 40 MHz, providing a balance between processing power and power consumption.
  • Flash Memory: Equipped with 4 KB of on-chip flash memory, allowing for robust program storage and in-circuit programmability.
  • RAM: 256 Bytes of Random Access Memory (RAM) for temporary data storage and efficient handling of computational tasks.
  • I/O Ports: Multiple general-purpose input/output (GPIO) pins that can be configured for a variety of interface needs, enabling connectivity with sensors, actuators, and other peripherals.
  • Timers: An array of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event measurement and control.
  • Communication Interfaces: Integrated support for Serial Peripheral Interface (SPI), Inter-Integrated Circuit (I²C), and a Serial Communication Interface (SCI) for versatile connectivity options.
  • Analog-to-Digital Converter: A 10-bit ADC with multiple channels, providing accurate analog signal measurement capabilities.
  • Supply Voltage: Operates from a 2.7V to 5.5V supply voltage, making it suitable for battery-operated and portable applications.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: Available in a 16-pin TSSOP package, which is ideal for space-constrained applications.

Applications:

The S9S08SG4E2CTG microcontroller is ideal for a variety of applications, including consumer electronics, industrial control systems, automotive modules, and IoT devices. Its robust feature set and flexible I/O options make it an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.2188 $67.5948
49+ $2.6410 $129.4090
76+ $2.5585 $194.4460
105+ $2.4760 $259.9800
136+ $2.3934 $325.5024
181+ $2.1458 $388.3898
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention