EN
  • EN
  • DE

MIMXRT1165CVM5A

Part No MIMXRT1165CVM5A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 289LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168840-MIMXRT1165CVM5A
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series i.MX
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 500MHz
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MIMXRT1165CVM5A CAD Model

Description

The NXP MIMXRT1165CVM5A microcontroller is a highly integrated, versatile and powerful solution designed for a wide range of industrial, IoT, and multimedia applications. This advanced microcontroller is part of the i.MX RT1160 series, which is known for its high performance and real-time functionality.

Key Features:

  • Core: The MIMXRT1165CVM5A boasts a dual-core architecture, including an ARM® Cortex®-M7 core running at up to 800 MHz and an ARM® Cortex®-M4 core running at up to 240 MHz. This dual-core setup allows for efficient multitasking and handling of complex operations.
  • Memory: It comes with 1MB of SRAM and 512KB of Tightly Coupled Memory (TCM), which provides rapid access for the CPU, enhancing overall system performance. Additionally, it supports various external memory interfaces, including NAND, eMMC, Quad SPI, and HyperFlash.
  • Graphics: With its 2D graphics acceleration engine and support for multiple display interfaces, the MIMXRT1165CVM5A is capable of driving sophisticated user interfaces and delivering rich visual experiences.
  • Connectivity: A rich set of connectivity options are available, including Ethernet, USB with PHY, and CAN FD, making it suitable for connected devices within the Internet of Things (IoT).
  • Audio and Video Capabilities: The device supports high-quality audio streaming and processing with its Audio DMA and multiple I2S interfaces, as well as video capabilities, ensuring a complete multimedia experience.
  • Security: Security features include High Assurance Boot (HAB) and On-The-Fly Decryption (OTFAD) to ensure secure boot and flash encryption, respectively. This makes the microcontroller an excellent choice for applications requiring secure data and code.
  • Package: Encased in a 169-MAPBGA package, the MIMXRT1165CVM5A is designed for compact and integrated designs, allowing for space-efficient PCB layouts.

The NXP MIMXRT1165CVM5A is a robust microcontroller that balances high performance with real-time operation, making it an ideal choice for developers looking to push the boundaries of what's possible in embedded systems design. Whether it's for advanced industrial control, smart home devices, or interactive multimedia installations, this microcontroller provides the reliability and capabilities needed to deliver exceptional results.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess