Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 66MHz
Max Propagation Delay @ V, Max CL 25ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 106762-M74HC273RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC273RM13TR CAD Model

Description

STMicroelectronics M74HC273RM13TR Octal D-Type Flip-Flop

The M74HC273RM13TR is a high-speed CMOS octal D-type flip-flop integrated circuit manufactured by STMicroelectronics. This device features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow synchronous control of all flip-flops. The M74HC273RM13TR is designed to operate with a supply voltage ranging from 2V to 6V, making it suitable for a wide array of applications in both commercial and industrial environments.

Each flip-flop of the M74HC273RM13TR captures the value present at its D-input when a rising edge is detected on the CP input, and then holds this value until the next rising edge or until the MR input is asserted. The master reset is an active HIGH input, which means that when MR is set to a logic HIGH level, all flip-flops are simultaneously cleared, regardless of the state of the clock input.

The device is characterized by its high noise immunity and low power consumption. Its balanced propagation delays and transition times make it an excellent choice for implementing memory registers, counters, and control circuits. The M74HC273RM13TR is also capable of driving 15 LSTTL loads, which provides good interfacing with legacy logic families.

Available in a compact surface-mount package, the M74HC273RM13TR is provided in tape and reel packaging, making it ideal for automated assembly processes. The suffix 'RM13TR' denotes the specific packaging and shipping configuration. The device's robust design ensures reliable operation over an extended temperature range, typically from -55°C to +125°C, which is essential for demanding applications.

With its combination of high-speed performance, low power consumption, and robust design, the STMicroelectronics M74HC273RM13TR octal D-type flip-flop is a versatile component suitable for a broad spectrum of digital logic applications, from simple data storage to complex sequential logic circuits.

For detailed specifications and application information, designers and engineers should consult the datasheet provided by STMicroelectronics, which includes important information on recommended operating conditions, electrical characteristics, and pin configurations.

You May Also Be Interested in

Texas Instruments
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Need more? Email Us
ECAD model for SN74ALS373DW
Nexperia USA Inc.
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for 74HCT374PW,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Need more? Email Us
ECAD model for 74AUP1G80GS,132
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SO
Need more? Email Us
ECAD model for HEC4013BT,118
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74LVT273DB,118
Texas Instruments
IC FF D-TYPE SINGLE 1BIT SC70-6
Lowest to $0.2170
ECAD model for CLVC1G374QDCKRQ1
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Lowest to $0.1414
ECAD model for 74LVC1G175GS,132
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2967 $65.2740
535+ $0.2435 $130.2725
825+ $0.2359 $194.6175
1,135+ $0.2281 $258.8935
1,470+ $0.2206 $324.2820
1,965+ $0.1978 $388.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,950 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention