EN
  • EN
  • DE

BTA16-800BRG

Part No BTA16-800BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 800V 16A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 049772-BTA16-800BRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA16-800BRG CAD Model

Description

STMicroelectronics BTA16-800BRG Triac

The BTA16-800BRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current of up to 16A. This triac is part of the standard series, providing an optimal solution for AC switching applications with a voltage requirement of up to 800V. It is widely used in a variety of applications such as motor control, home appliances, lighting, and heating, offering an efficient and reliable means of controlling electrical power.

Key Features

  • Current Rating: The device can handle a maximum RMS current of 16A, making it suitable for a wide range of applications.
  • Repetitive Peak Off-State Voltage (VDRM): With an 800V peak off-state voltage, this triac can be used in circuits with high surge voltages without the risk of breakdown.
  • Gate Trigger Voltage (VGT): A low gate trigger voltage ensures that the triac can be easily triggered with standard control circuits.
  • Gate Trigger Current (IGT): The device requires a minimal gate current to trigger, which helps to reduce power consumption in the control circuit.

Applications

  • Motor Control: The BTA16-800BRG is capable of handling inductive loads, making it an excellent choice for controlling motors.
  • Home Appliances: It can be used in the control circuits of various home appliances such as washing machines, ovens, and air conditioners.
  • Lighting: The triac's ability to manage AC loads efficiently makes it ideal for dimming and switching in lighting systems.
  • Heating Systems: Its robust design allows for effective control of electric heaters, ensuring precise temperature management.

Package and Quality

The BTA16-800BRG comes in a standard insulated TO-220AB package, which provides excellent thermal transfer and is suitable for through-hole mounting. STMicroelectronics ensures high-quality standards, with the BTA16-800BRG being RoHS compliant and designed for long-term reliability in a wide range of environmental conditions.

When selecting the BTA16-800BRG for your applications, you are choosing a triac that offers both performance and durability, backed by the reputation of STMicroelectronics, a leader in semiconductor solutions.

You May Also Be Interested in

Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2138 $54.6210
105+ $0.9960 $104.5800
160+ $0.9648 $154.3680
215+ $0.9337 $200.7455
280+ $0.9026 $252.7280
375+ $0.8092 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess