EN
  • EN
  • DE

74F821SC

Part No 74F821SC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 9.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 3mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 100mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Family Part Number 74F821
Manufacturer Pack Quantity 900
MSL Level 1 (Unlimited)
Win Source Part Number 1131386-74F821SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F821SC CAD Model

Description

ON Semiconductor 74F821SC: High-Performance 10-Bit D-Type Flip-Flop

The ON Semiconductor 74F821SC is a high-speed, 10-bit D-type flip-flop integrated circuit designed to meet the needs of high-performance digital systems. This device is part of ON Semiconductor's extensive range of logic devices, known for their reliability and efficiency. The 74F821SC is particularly suitable for applications that require the capture and storage of multiple data bits simultaneously, such as in data buses, registers, and memory buffering tasks.

Constructed with advanced silicon-gate CMOS technology, the 74F821SC offers a robust solution with low power dissipation and high noise immunity. This makes it an excellent choice for battery-operated and power-sensitive applications. With its 10 flip-flops, each equipped with individual clear and clock inputs, the device provides designers with the flexibility to handle complex timing and data management tasks with ease.

The 74F821SC boasts a wide operating temperature range, ensuring stable performance across various environmental conditions. Its fast setup and hold times are critical for synchronous operations, allowing it to keep pace with high-speed microprocessors and DSPs. The device's edge-triggered design ensures precise timing, capturing data on the rising edge of the clock signal, which minimizes the risk of data corruption and enhances overall system reliability.

Featuring a standard 24-pin package, the 74F821SC is compatible with existing PCB layouts, simplifying the design process and enabling easy integration into existing and new designs. The outputs can drive up to 15 LS-TTL loads, providing ample drive capability for interfacing with other logic families. Additionally, the device includes bus-friendly outputs, which can be connected directly to the bus line without the need for pull-up resistors, further simplifying design and reducing component count.

Overall, the ON Semiconductor 74F821SC is a versatile and reliable component that offers a perfect blend of speed, power efficiency, and high noise immunity. Its advanced features and robust design make it an ideal choice for a wide range of digital applications, from telecommunications to computing systems, where performance and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess