EN
  • EN
  • DE

STC3115AIQT

Part No STC3115AIQT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC GAS GAUGE ALARM OUT 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Function Battery Monitor
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-UFDFN
Supplier Device Package 10-DFN (3x2)
Part Number Series STC3115
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806162-STC3115AIQT
Ultra Librarian 3D Model Ultra Librarian STC3115AIQT CAD Model

Description

STC3115AIQT - Battery Monitor IC by STMicroelectronics

The STC3115AIQT is a sophisticated battery monitoring IC designed by STMicroelectronics to cater to the power management needs of modern portable devices. This integrated circuit is primarily aimed at enhancing battery life and ensuring the reliability of battery-powered applications.

With its precision monitoring capabilities, the STC3115AIQT offers a comprehensive solution for fuel gauging and battery monitoring. It is equipped with a patented algorithm known as the Gas Gauge algorithm, which provides accurate monitoring of battery charge level, state-of-charge (SoC), and state-of-health (SoH). This ensures that users have a clear understanding of their battery status, which is crucial for maintaining the efficiency and longevity of their devices.

The device features a low-power consumption design, making it an ideal choice for energy-sensitive applications. It operates over a wide range of battery voltages, from 2.7V to 4.5V, which makes it versatile for use in various battery chemistries including Li-ion, Li-polymer, and LiFePO4 cells.

Furthermore, the STC3115AIQT integrates a voltage regulator, current sensing, and temperature measurement functionalities, all of which are essential for accurate battery management. The current sensing is achieved through an external sense resistor, allowing the device to monitor charge and discharge activity with high precision.

The IC also includes an I²C interface, which enables communication with the host processor. Through this interface, the host can access the battery parameters and make informed decisions regarding power management, such as when to initiate charging or trigger low-battery warnings.

The STC3115AIQT comes in a compact QFN package, which is suitable for space-constrained applications. Its small footprint, combined with its advanced features, makes it a popular choice for portable electronics, including smartphones, tablets, and wearable devices.

In summary, the STC3115AIQT from STMicroelectronics is a high-performance battery monitor IC that offers accurate fuel gauging, low power consumption, and a flexible interface, making it a critical component for the next generation of portable devices.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2313 $55.4085
100+ $1.0103 $101.0300
155+ $0.9788 $151.7140
215+ $0.9472 $203.6480
275+ $0.9156 $251.7900
370+ $0.8209 $303.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,141 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess