EN
  • EN
  • DE

STLC7550TQF7

Part No STLC7550TQF7
Manufacturer STMicroelectronics
Catalog Data Acquisition - Analog Front End (AFE)
Description LOW POWER LOW VOLTAGE ANALOG FRONT END | IC AFE 1 CHAN 16BIT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Resolution 16
Power (W) 30mW
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number STLC7550
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1261350-STLC7550TQF7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLC7550TQF7 CAD Model

Description

Introducing the STLC7550TQF7 from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the STLC7550TQF7, a cutting-edge product designed for high-performance applications. This advanced component is a testament to STMicroelectronics' commitment to innovation and excellence in the field of electronic components.

Key Features

  • High Integration: The STLC7550TQF7 integrates multiple functionalities into a single chip, which helps in reducing the overall system complexity and the number of components required in the circuit design.
  • Energy Efficiency: Designed with power conservation in mind, this product ensures minimal power consumption, making it ideal for energy-sensitive applications.
  • Robust Performance: With its ability to operate reliably in various conditions, the STLC7550TQF7 is suitable for demanding environments, ensuring consistent performance and longevity.

Applications

The versatility of the STLC7550TQF7 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Telecommunication systems
  • Advanced computing
  • High-speed data processing
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The STLC7550TQF7 boasts a robust set of technical specifications that make it a top choice for designers and engineers:

  • Advanced manufacturing process for superior performance
  • Compliance with industry standards for ease of integration
  • Support for various communication protocols

Quality and Reliability

STMicroelectronics ensures that the STLC7550TQF7 meets the highest quality and reliability standards. Each component undergoes rigorous testing and quality assurance processes to guarantee its performance in real-world applications.

Support and Resources

Customers can access a wealth of resources, including datasheets, technical guides, and application notes, to facilitate the integration of the STLC7550TQF7 into their projects. STMicroelectronics also offers dedicated support from their team of experts to address any technical queries or challenges.

In conclusion, the STLC7550TQF7 from STMicroelectronics represents a state-of-the-art solution for designers seeking a reliable, efficient, and high-performing component. Its combination of integration, energy efficiency, and robust performance makes it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess