EN
  • EN
  • DE

MC100E131FNG

Part No MC100E131FNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 4-Bit D Flip-Flop
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 1.4GHz
Operating Supply Voltage -4.2 V ~ -5.7 V
Current - Quiescent 70mA
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Win Source Part Number 1216568-MC100E131FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100E131
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC100E131FNG CAD Model

Description

The MC100E131FNG from ON Semiconductor is a cutting-edge integrated circuit designed for high-speed signal processing applications. This quintuple differential line driver is part of ON Semiconductor's 100E series, which is renowned for its high performance in terms of speed and reliability. The MC100E131FNG is particularly well-suited for high-frequency digital systems where signal integrity is paramount.

Key Features

  • High-Speed Performance: The MC100E131FNG operates at exceptional speeds, making it ideal for applications that require rapid data transmission and processing.
  • Differential Line Driver: It features five differential line drivers, which significantly reduces the effects of electromagnetic interference and crosstalk, thus ensuring cleaner signal transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be energy-efficient, minimizing power consumption and heat generation.
  • Versatile Power Supply: It supports a wide range of power supplies, from -4.2V to -5.7V, allowing for flexible integration into various system designs.

Applications

The MC100E131FNG is versatile and can be used in a variety of high-speed digital applications. Some of the common applications include:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Computer systems and data storage devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC100E131FNG is no exception. It is manufactured with precision and is subject to rigorous testing to ensure it meets the industry standards for performance and reliability. With its robust design and ON Semiconductor's reputation for quality, the MC100E131FNG is a reliable choice for designers and engineers looking to enhance their high-speed digital systems.

Conclusion

In summary, the MC100E131FNG from ON Semiconductor is an exceptional choice for any application requiring high-speed data processing and transmission. Its combination of speed, efficiency, and reliability makes it a valuable component in the design of advanced digital systems. For those in need of a high-performance differential line driver, the MC100E131FNG is a product that stands out in its class.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess