EN
  • EN
  • DE
  • IT

SN74AHC16374DGGR

Part No SN74AHC16374DGGR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 120MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 2.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
RoHS State Request Verification
Win Source Part Number 1253463-SN74AHC16374DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC16374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC16374DGGR CAD Model

Description

Product Overview: SN74AHC16374DGGR

The SN74AHC16374DGGR is a high-performance integrated circuit from Texas Instruments, renowned for its excellence in manufacturing semiconductor products. This particular chip belongs to the AHC series, which is known for its advanced high-speed CMOS technology. It is ideally suited for a wide range of digital applications, where robustness, low power consumption, and high-speed operation are required.

Key Features:

  • Logic Type: 16-Bit D-Type Flip-Flop
  • Output Type: 3-State
  • Operating Voltage: 4.5 V to 5.5 V
  • High-Speed Performance: Typically 8 ns
  • IC Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 48
  • Temperature Range: -40°C to +85°C
  • RoHS Compliant: Yes

Product Description:

The SN74AHC16374DGGR is a 16-bit edge-triggered D-type flip-flop with 3-state outputs. It is designed to store and transfer data when activated by a clock signal. The device features two sets of eight flip-flops with individual clear and clock inputs for each set. The outputs can be placed in either a normal logic state or a high-impedance state, making it suitable for driving the bus lines in a digital system.

Constructed with an advanced CMOS process, the SN74AHC16374DGGR offers a compelling mix of power efficiency and speed. It supports operating voltages ranging from 4.5 V to 5.5 V, making it versatile for interfacing with 5V logic levels. The device is characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of environmental conditions.

The TSSOP-48 package of SN74AHC16374DGGR is designed for space-saving on printed circuit boards, making it an excellent choice for compact electronic assemblies. Texas Instruments' commitment to environmental compliance is evident in this RoHS-compliant product, which meets current environmental standards restricting hazardous substances.

Whether used in computing systems, data storage, communications equipment, or other high-speed digital applications, the SN74AHC16374DGGR from Texas Instruments stands out as a robust and reliable component that engineers and designers can trust.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9605 $50.3285
42+ $2.4291 $102.0222
64+ $2.3532 $150.6048
88+ $2.2773 $200.4024
114+ $2.2014 $250.9596
152+ $1.9737 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess