Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.4 V to 6.5 V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 150V
Rise and Fall Time 100ns, 100ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 117727-L9856-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9856-TR CAD Model

Description

The L9856-TR is a state-of-the-art integrated circuit from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is designed to cater to the demanding needs of automotive applications, offering a robust and flexible solution for managing various electronic functions within vehicles.

Key Features

  • High Integration: The L9856-TR integrates multiple features into a single chip, which helps in reducing the complexity and size of automotive control units.
  • Durability: Built to withstand the harsh conditions typical of automotive environments, this IC offers excellent thermal performance and long-term reliability.
  • Power Efficiency: With its power management capabilities, the L9856-TR ensures efficient use of energy, contributing to the overall reduction of the vehicle's fuel consumption and emissions.
  • Communication Interfaces: The device includes interfaces for communication protocols standard in the automotive industry, facilitating easy integration into existing systems.

Applications

The versatile nature of the L9856-TR makes it well-suited for a wide range of applications within the automotive sector. These include, but are not limited to, engine control units, body control modules, advanced driver-assistance systems (ADAS), and infotainment systems.

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products that comply with international standards. The L9856-TR is no exception, as it meets stringent automotive industry standards for quality and reliability, including AEC-Q100 qualification.

Environmentally Friendly

In line with STMicroelectronics' dedication to sustainability, the L9856-TR is designed with eco-friendly considerations. The company ensures that its manufacturing processes for this IC minimize environmental impact and adhere to green standards.

Ordering Information

The part number L9856-TR refers to the tape and reel packaging option, which is optimized for automated assembly processes, ensuring efficient and cost-effective manufacturing for automotive electronics providers.

You May Also Be Interested in

ON Semiconductor
Lowest to $4.1577
ECAD model for MCH3310
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 14SO
Lowest to $2.7694
ECAD model for DGD21814S14-13
Maxim Integrated
IC DRIVER MOSFET HS 10-UMAX
Lowest to $3.6118
ECAD model for MAX8552EUB+T
Texas Instruments
LM5134 SINGLE, 7.6A PEAK CURRENT / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Lowest to $3.8639
ECAD model for LM5134ASD/NOPB
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
Freescale Semiconductor - NXP
IC H-BRIDGE PRE-DRIVER 20SOIC
Lowest to $7.3864
ECAD model for MC33883HEGR2
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.6547
ECAD model for TLF11251EPXUMA1
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.1063 $102.2126
4+ $41.9334 $167.7336
5+ $40.6230 $203.1150
7+ $39.3126 $275.1882
9+ $38.0020 $342.0180
12+ $34.0708 $408.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention