EN
  • EN
  • DE

M4T32-BR12SH1

Part No M4T32-BR12SH1
Manufacturer STMicroelectronics
Catalog Clock/Timing - IC Batteries
Description SNAPHAT BATT/CRYSTAL FOR SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Type Battery and Crystal
Battery Chemistry Lithium
Capacity 120mAh
Voltage Rating 2.8V
Frequency 32.768kHz
Load Capacitance 12.5pF
Temperature Range - Operating 0°C to 70°C (TA)
Shipping Info Due to restrictions, only ground shipment is allowed.
Win Source Part Number 038303-M4T32-BR12SH1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Safety, Industrial, Communications & Networking, Computers & Computer Peripherals, Power Management, Consumer Electronics
Family Name M4T32-BR12SH
Introduction Date November 26, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian M4T32-BR12SH1 CAD Model

Description

STMicroelectronics M4T32-BR12SH1 SNAPHAT® Battery & Crystal

The M4T32-BR12SH1 from STMicroelectronics is a detachable lithium power source for ST's serial real-time clock and non-volatile TIMEKEEPER® Surface-Mount SOIC (Small Outline Integrated Circuit) packages. This innovative SNAPHAT® top contains both the battery and crystal and is designed to be "snapped on" after the SOIC is surface mounted on the application's printed circuit board. This unique design allows for the battery and crystal to be replaced, extending the life of the product and providing a cost-effective solution for long-term timekeeping and memory backup applications.

Key Features

  • Integrated Package: The M4T32-BR12SH1 combines a high-capacity lithium battery and a quartz crystal in a compact SNAPHAT® housing, ensuring a stable and reliable power source for timekeeping and memory retention.
  • Long Battery Life: The lithium battery provides a nominal voltage of 3.0V and has a typical capacity of 120mAh, offering a long shelf life and operational life, typically enabling over 10 years of backup power.
  • Easy to Install: The SNAPHAT® design allows for easy attachment and removal from the surface-mounted SOIC, facilitating simple battery replacement without the need to desolder the integrated circuit.
  • Compatibility: The M4T32-BR12SH1 is specifically designed to mate with ST's serial real-time clock and non-volatile TIMEKEEPER® products, ensuring seamless integration with existing designs.
  • Stable Frequency Output: The integrated quartz crystal ensures a stable frequency output, which is critical for accurate timekeeping and system clock functions.
  • RoHS Compliant: The product adheres to the RoHS directive, making it suitable for use in applications where environmental compliance is a concern.

Applications

The M4T32-BR12SH1 is ideal for a wide range of applications that require reliable real-time clocks or data backup during power loss. These include industrial control systems, utility meters, POS terminals, medical devices, and other applications where maintaining accurate time and preserving critical data is essential.

With its robust design and ease of maintenance, the STMicroelectronics M4T32-BR12SH1 SNAPHAT® Battery & Crystal is an excellent choice for designers looking to ensure long-term reliability and convenience in their electronic systems.

You May Also Be Interested in

STMicroelectronics
Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $14.5523
STMicroelectronics
SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $46.9218
STMicroelectronics
Detachable Lithium Power Source 4-Pin SNAPHAT Tube / SNAPHAT BATT/CRYSTAL FOR SOIC
Lowest to $7.2762
Texas Instruments
IC SNAPHAT W/BATT AND CRYSTAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess