The TL074MJ is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to offer an optimal balance of features for a wide range of applications. It is part of the TL07x series, which is renowned for its low-noise operation and low total harmonic distortion, making it an ideal choice for high-fidelity audio applications and signal conditioning in measurement systems.
Key Features:
- Low Noise: The TL074MJ boasts a low noise voltage, ensuring that the signal integrity is maintained, which is crucial for audio systems and precision instrumentation.
- Wide Bandwidth: With a high slew rate and a wide bandwidth, this op-amp can handle a broad range of frequencies, making it versatile for different types of electronic circuits.
- JFET Input: The JFET input stage provides high input impedance and low input bias current, which is beneficial when interfacing with high-impedance sources.
- Quad Configuration: The device includes four independent op-amp units in a single package, offering compact design possibilities and reducing the need for multiple op-amps in a circuit.
- Low Power Consumption: It is designed for efficient operation, which is important for battery-powered devices and energy-sensitive applications.
Applications:
The TL074MJ is suitable for a variety of applications, including:
- Professional audio equipment
- Active filters
- Signal processing
- Analog-to-digital converters
- Industrial measurement devices
Product Specifications:
Parameter
Value
Number of Channels
4
Supply Voltage (Min)
±7V
Supply Voltage (Max)
±18V
Input Offset Voltage
3 mV
Operating Temperature Range
-55°C to 125°C
The TL074MJ operational amplifier from Texas Instruments is a reliable and versatile component that ensures high-quality performance in demanding applications. Its robust design and comprehensive feature set make it a go-to choice for professionals seeking precision and reliability.